location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Fury 16 G9 Intel® Core™ i7 i7-12800HX Estació de treball mòbil 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A2000 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Fury
HP segment:
HP segment
Empresa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16 G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62V50EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197192600375 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4926
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 10 Jul 2024 00:55:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 May 2024
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook Fury 16 G9 Intel® Core™ i7 i7-12800HX Estació de treball mòbil 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A2000 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-12800HX (hasta 4,8 GHz con tecnología Intel® Turbo Boost, 25 MB de caché L3, 16 núcleos, 24 subprocesos)
  • - Windows 11 Pro
  • - Pantalla WUXGA de 40,6 cm (16") en diagonal
  • - GPU de portátil NVIDIA RTX™ A2000 (GDDR6 de 8 GB dedicada)
  • - 32 GB memory; 512 GB SSD storage
Warranty: La garantía limitada de 3 años (3/3/0) incluye 3 años de piezas y mano de obra. Sin reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones.
Long product name HP ZBook Fury 16 G9 Intel® Core™ i7 i7-12800HX Estació de treball mòbil 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A2000 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata :
The short editorial description of HP ZBook Fury 16 G9 Intel® Core™ i7 i7-12800HX Estació de treball mòbil 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A2000 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata

PC estación de trabajo portátil HP ZBook Fury G9 16 Wolf Pro Security Edition, 16", Windows 11 Pro, Intel® Core™ i7, 32GB RAM, 512GB SSD, NVIDIA® RTX™ A2000, WUXGA
More>>>
HP ZBook Fury 16 G9 Intel® Core™ i7 i7-12800HX Estació de treball mòbil 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A2000 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata:
The official marketing text of HP ZBook Fury 16 G9 Intel® Core™ i7 i7-12800HX Estació de treball mòbil 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A2000 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata as supplied by the manufacturer

Es tan potente que te olvidarás de que es un portátil
Enfréntate a tus flujos de trabajo más intensos con el portátil ZBook Fury, que ahora incorpora la CPU de un ordenador de sobremesa. Equipado con gráficos integrados o discretos, una impresionante pantalla y funciones de colaboración, podrás editar vídeos 8K, renderizar en 3D o entrenar modelos de aprendizaje automático. Disfruta de un rendimiento profesional allá donde vayas.

Short summary description HP ZBook Fury 16 G9 Intel® Core™ i7 i7-12800HX Estació de treball mòbil 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A2000 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata:
This short summary of the HP ZBook Fury 16 G9 Intel® Core™ i7 i7-12800HX Estació de treball mòbil 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A2000 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook Fury 16 G9, Intel® Core™ i7, 2 GHz, 40,6 cm (16"), 1920 x 1200 Pixeles, 32 GB, 512 GB

Long summary description HP ZBook Fury 16 G9 Intel® Core™ i7 i7-12800HX Estació de treball mòbil 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A2000 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata:
This is an auto-generated long summary of HP ZBook Fury 16 G9 Intel® Core™ i7 i7-12800HX Estació de treball mòbil 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A2000 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata based on the first three specs of the first five spec groups.

HP ZBook Fury 16 G9. Tipus de producte: Estació de treball mòbil. Família de processador: Intel® Core™ i7, Processador: i7-12800HX, Freqüència de processador: 2 GHz. Pantalla diagonal: 40,6 cm (16"), Tipus HD: WUXGA, Resolució de pantalla: 1920 x 1200 Pixeles. Memòria interna: 32 GB, Tipus de memòria interna: DDR5-SDRAM. Capacitat d'emmagatzematge total: 512 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: Intel® UHD Graphics, Model d'adaptador de gràfics discret: NVIDIA RTX A2000. Sistema operatiu subministrat: Windows 11 Pro. Color de producte: Plata

Trabaja en varios flujos de trabajo exigentes a la vez

Realiza sin esfuerzo proyectos con gran carga gráfica gracias a la CPU Intel®[1] con categoría de sobremesa y la tarjeta gráfica o los gráficos integrados[3].

Actualiza. Amplía. Evoluciona

Obtén almacenamiento y memoria al nivel de un equipo de sobremesa y con margen para la ampliación. La expansión resulta sencilla gracias al acceso sin herramientas a los componentes.

Bisel reducido para una mayor área de visualización

Da vida a los proyectos en una pantalla deslumbrante y visualiza un área mayor con el diseño de bisel reducido.

Crea. Comunícate. Colabora

Colabora en tus proyectos más exigentes vayas donde vayas. La cámara de 5 MP con encuadre automático mejorado por IA[8] mantiene una calidad de imagen estable incluso en condiciones de poca luz, y los amplificadores independientes impiden que se escuche el ruido de fondo para que puedas conectarte desde prácticamente cualquier lugar sin complicaciones.

Windows 11

Trabaje en cualquier parte sin que ello afecte al rendimiento o seguridad con Windows 11 Pro y la tecnología de colaboración y conectividad de HP.

Teclado resistente a salpicaduras

Los accidentes ocurren, por eso hemos diseñado nuestro teclado con un orificio de drenaje para que los derrames menores salgan por la parte inferior para una fácil limpieza.

Características de seguridad líderes del sector

Las funciones de seguridad avanzadas vienen de serie. Protecciones de sistema como HP Sure Start, la primera BIOS del sector con recuperación automática, significan que tu dispositivo está bien protegido, así que tus datos e identidad también lo están.

Procesador Intel® Core™ i7

Ejecute varios programas de uso extensivo de la CPU de forma simultánea sin sacrificar el rendimiento con un procesador Intel® Core™ i7. [1]

Unidad HP Z Turbo de almacenamiento de alta velocidad

Trabaje sin limitaciones desde cualquier lugar con un almacenamiento PCIe local que es hasta 6 veces más rápido que los SSD SATA, y hasta 21 veces más rápido que el almacenamiento tradicional en los HDD. [4]

Disseny
Tipus de producte *
Estació de treball mòbil
Color de producte *
Plata
Posicionament al mercat
Rendiment
Exposar
Pantalla diagonal *
40,6 cm (16")
Resolució de pantalla *
1920 x 1200 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
WUXGA
Tipus de panell
IPS
Relació d'aspecte nativa
16:10
Pantalla antireflectora
Yes
Tecnologia Display Bezel
Micro-Edge
Brillantor de la pantalla
400 cd/m²
Mida de pantalla diagonal
40,6 cm
Espai de color RGB
sRGB
Gamma de colors
100%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i7
Generació de processadors
Intel® Core™ i7 12. Generacije
Processador *
i7-12800HX
Processador nombre de nuclis
16
Fils de processador
24
Freqüència d'acceleració del processador
4,8 GHz
Freqüència de processador *
2 GHz
Memòria cau de processador
25 MB
Tipus de memòria cau de processador
L3
Tipus de Bus
DMI4
Configurable TDP-down
45 W
Memòria
Memòria interna *
32 GB
Tipus de memòria interna
DDR5-SDRAM
Velocitat de rellotge de memòria
4800 MHz
Disseny de memòria
2 x 16 GB
Ranures de memòria
4x SO-DIMM
Màxima de memòria interna *
128 GB
Número de memòria interna lliure de ranures d'expansió
2
Canals de memòria
Dos canals
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Tipus de memòria SSD
TLC
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
SD
Gràfics
Fabricant de la GPU discreta
NVIDIA
Model d'adaptador de gràfics discret *
NVIDIA RTX A2000
Memòria d'adaptador de gràfics discret
8 GB
Tipus de memòria gràfica discreta
GDDR6
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Adaptador de gràfics discret *
Yes
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics
Número d'adaptadors de gràfics discrets
1
Àudio
Sistema d'àudio
B&O PLAY
Altaveus incorporats
Yes
Número de Altaveus incorporats
2
Fabricant d'altaveus
Bang & Olufsen
Micròfon incorporat
Yes
Nombre de micròfons
2
Càmera
Càmera frontal
Yes
Resolució de la càmera frontal (numèrica)
5 MP
Càmera d'infraroigs (IR)
Yes
Xarxes
Wi-Fi
Yes
Estàndard de Wi-FI principal *
Wi-Fi 6E (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6E (802.11ax)
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Model de controlador WLAN
Intel Wi-Fi 6E AX211
Xarxes
Fabricant del controlador WLAN
Intel
Ethernet / connexió LAN
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Versió Bluetooth
5.3
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports HDMI *
1
Versió HDMI
2.1
Mini DisplayPort quantity
1
Cantidad de puertos Thunderbolt 4
2
Port de micròfon/auricular combo
Yes
Mode alternatiu DisplayPort USB Tipus-C
Yes
USB Power Delivery
Yes
Càrrega en suspensió d'USB
Yes
Ports de càrrega en suspensió d'usb
2
Rendiment
Chipset de placa mare
Intel WM690
Teclat
Característiques especials de teclat
Étanche
Dispositiu assenyalat
Ratolí tàctil
Teclat numèric *
Yes
Teclat amb retroil·Luminació
Yes
Teclat resistent a esquitxades
Yes
Teclat de mida completa
Yes
Model de dispositiu d'entrada
Clavier HP Premium
Programari
Sistema operatiu subministrat *
Windows 11 Pro
Característiques especials del processador
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Execute Disable Bit
Yes
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
HP JumpStart
Yes
Optimitzador de connexió HP
Yes
HP Support Assistant
Yes
Segment HP
Empresa
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
8
Battery capacity *
95 Wh
Gestió de l'energia
Potència de dissipació de adaptador AC
200 W
Seguretat
Ranura de bloqueig del cable
Yes
Lector d'empremtes dactilars
Yes
Lector de targetes intel·Ligent
Yes
Mòdul de Plataforma fiable (TPM)
Yes
Versió de Mòdul de plataforma fiable (TPM)
2.0
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
TCO
Pes i dimensions
Amplada
363 mm
Profunditat
250,6 mm
Alçada
28,6 mm
Pes *
2,39 kg
Dades de l'embalatge
Amplària d'embalatge
552 mm
Profunditat d'embalatge
69 mm
Alçada d'embalatge
345 mm
Contingut de l'embalatge
Teclat inclòs
Yes
Altres característiques
Número d'altaveus
2
Avís legal HP ZBook Fury 16 G9 Intel® Core™ i7 i7-12800HX Estació de treball mòbil 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A2000 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata:
Avís legal

[1] Multicore se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj varían en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
[3] Característica opcional que debe configurarse en el momento de la compra.
[8] Requiere la aplicación myHP y un sistema operativo Windows.
[4] Para discos duros, GB = mil millones de bytes. TB = 1 billón de bytes. La capacidad formateada real es menor. Se reservan hasta 30 GB (para Windows 10) del espacio en disco para el software de recuperación del sistema.
Avisos sobre especificaciones técnicas
No todas las funciones se encuentran disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o BIOS, para beneficiarse al máximo de la funcionalidad Windows. Windows se actualiza y habilita automáticamente. Requiere Internet de alta velocidad y una cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios independientes y, con el tiempo, quizás existan requisitos adicionales para las actualizaciones. Visite http://www.windows.com.
Este sistema está preinstalado con el software Windows 10 Pro y también viene con una licencia para Windows 11 Pro y software de recuperación. Solo puedes utilizar una versión del software Windows al mismo tiempo. La migración de una versión a otra requerirá la desinstalación de una versión y la instalación de la otra. Debes realizar copias de seguridad de todos los datos (archivos, fotografías, etc.) antes de desinstalar e instalar sistemas operativos para evitar la pérdida de sus datos.
Multicore está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Para obtener más información, consulte www.intel.com/technology/turboboost.
De conformidad con la política de compatibilidad de Microsoft, HP no admite el sistema operativo Windows 8 o Windows 7 en los productos que se configuran con Intel y AMD de 7.ª generación y procesadores posteriores ni proporciona los controladores para Windows 8 o Windows 7 en http://www.support.hp.com.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Para obtener más información, consulta http://www.intel.com/technology/turboboost/.
El rendimiento maximizado de dos canales requiere unidades SODIMM del mismo tamaño y velocidad en ambos canales de memoria.
Intel® permite arquitecturas diseñadas con cuatro ranuras DIMM para ejecutarse a 2400 MT/s.
Capacidades de memoria máxima en sistemas operativos Windows de 64 bits. Con sistemas operativos Windows de 32 bits, es posible que no esté disponible toda la memoria por encima de los 3 GB debido a los requisitos de recursos del sistema.
Para unidades de almacenamiento, GB = 1000 millones de bytes. TB = 1 billón de bytes. La capacidad formateada real es menor. Hasta 35 GB (para Windows) están reservados para el software de recuperación del sistema.
El porcentaje de los plásticos procedentes de los océanos en cada componente varía según el producto.
Wi-Fi 6E requiere un enrutador Wi-Fi 6E, que se vende por separado, para que funcione en la banda de 6 GHz. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6E es compatible con especificaciones 802.11 anteriores. Y se encuentra disponible en países donde se admite Wi-Fi 6E.
El uso de WWAN requiere un contrato de servicio adquirido por separado. Contacta con el proveedor de servicios para obtener más información sobre la disponibilidad y el área de cobertura en tu zona. Las velocidades de conexión variarán según la ubicación, el entorno, las condiciones de red y otros factores. 4G LTE no disponible en todos los productos, ni en todas las regiones.
Mini DisplayPort 1.4 con tarjeta, 1.2 con UMA.
Gestiona y controla el rendimiento y el estado de la batería y personaliza las opciones de carga con el panel de control HP Power Manager, fácil de utilizar.
Se requiere contenido FHD y HD para ver imágenes FHD o HD respectivamente.
La autenticación facial de Windows Hello utiliza una cámara especialmente configurada para imágenes de infrarrojo cercano (IR) para autenticar y desbloquear dispositivos Windows, así como para desbloquear su Microsoft Passport.
La velocidad del procesador indica el modo de máximo rendimiento; los procesadores se ejecutarán a velocidades más bajas en modo de optimización de la batería.
El adaptador de alimentación de 120 W se puede configurar con tarjeta gráfica Intel UMA. El adaptador de alimentación de 150 W es compatible con configuraciones de NVIDIA T1000 y T2000. El adaptador de alimentación de 200 W es compatible con configuraciones de tarjetas gráficas NVIDIA RTX 3000 o superiores y AMD.
Se requiere contenido UHD para ver imágenes UHD.
Las funciones de HP BIOSphere Gen6 pueden variar en función de la plataforma y la configuración.
Las resoluciones dependen de la capacidad del monitor y de las configuraciones de resolución y profundidad del color.
SuperSpeed USB de 20 Gbps no está disponible con Thunderbolt™ 4.
Para disfrutar de la funcionalidad completa de Intel® vPro®, se requiere Windows 10 Pro de 64 bits o Windows 11 Pro de 64 bits, un procesador compatible con vPro, chipset habilitado para vPro, una tarjeta LAN alámbrica o WLAN habilitada para vPro y TPM 2.0. Algunas funcionalidades requieren software de terceros para funcionar. Visita http://intel.com/vpro.
HP Cloud Recovery está disponible en los ordenadores portátiles y de sobremesa HP Elite y Pro con procesadores Intel® o AMD, y requiere una conexión de red abierta por cable. Nota: Para evitar la pérdida de datos, debes realizar copias de seguridad de los datos importantes, archivos, fotografías, vídeos, etc. Para obtener información más detallada, visita https://support.hp.com/us-en/document/c05115630.
HP Sure Click requiere Windows 10 Pro o superior, o Enterprise. Para obtener más información, consulta https://bit.ly/2PrLT6A_SureClick
Miracast es una tecnología inalámbrica que el ordenador puede utilizar para proyectar tu pantalla en televisores, proyectores y reproductores de transmisión multimedia que también admiten Miracast. Puedes utilizar Miracast para compartir lo que haces en el ordenador y reproducir una presentación de diapositivas. Para obtener más información: http://windows.microsoft.com/en-us/windows-8/project-wireless-screen-miracast.
El software HP Performance Advisor: HP Performance Advisor está listo y preparado para ayudarte a obtener el máximo rendimiento de tu estación de trabajo HP desde el primer día, y los siguientes. Para descargar u obtener más información: https://www8.hp.com/us/en/workstations/performance-advisor.html
El kit de integración HP Manageability se puede descargar desde http://www.hp.com/go/clientmanagement
Módulo Absolute Persistence: El agente Absolute se suministra desactivado y se activará cuando los clientes activen una suscripción adquirida. Las suscripciones se pueden adquirir por plazos de uno a varios años. El servicio es limitado, consulta con Absolute acerca de la disponibilidad fuera de los EE. UU. La garantía de recuperación Absolute es una garantía limitada. Se aplican determinadas condiciones. Para conocer todos los detalles, visita: http://www.absolute.com/company/legal/agreements/computrace-agreement. Data Delete es un servicio opcional ofrecido por Absolute Software. Si se utiliza, la garantía de recuperación queda anulada. Para poder utilizar el servicio Data Delete, los clientes deben firmar primero un preacuerdo de autorización y obtener un PIN o adquirir uno o más identificadores RSA SecurID de Absolute Software.
El brillo real disminuirá con HP Sure View y con la pantalla táctil.
HP Quick Drop requiere acceso a Internet y un ordenador con Windows 10 preinstalado con la aplicación HP QuickDrop. Además de un dispositivo ya sea Android (tablet o teléfono) con Android 7 o superior con la aplicación HP QuickDrop para Android, o bien un dispositivo iOS (tablet o teléfono) con iOS 12 o superior con la aplicación HP QuickDrop para iOS.
El bloqueo de seguridad para la ranura de seguridad se vende por separado.
HP Support Assistant requiere Windows y acceso a Internet.
HP Connection Optimizer requiere Windows 10.
La batería es interna y el cliente no podrá sustituirla. Mantenimiento por garantía. Las baterías tienen una garantía limitada de un año por defecto, a excepción de las baterías de larga duración, que tendrán la misma garantía limitada de 1 o 3 años al igual que la plataforma.
HP Sure Start Gen6 se encuentra disponible en ordenadores HP seleccionados y requiere Windows 10 o versiones posteriores.
HP ZCentral Remote Boost Sender no está preinstalado en las estaciones de trabajo Z, pero se puede descargar y ejecutar en todos los equipos portátiles y de sobremesa Z sin necesidad de comprar licencias durante 2022. Con dispositivos emisores que no son Z, es necesario adquirir una licencia individual perpetua o una licencia flotante perpetua para versiones que se ejecutan simultáneamente, y es obligatorio adquirir el servicio de soporte del software ZCentral Remote Boost. ZCentral Remote Boost Sender requiere, para hardware que no sea de la serie Z, adquirir una licencia y contar con los sistemas operativos Windows 10, RHEL/CentOS (7 u 8) o UBUNTU 18.04 o 20.04 LTS. Los sistemas operativos macOS (10.14 o posterior) y ThinPro 7.2 son los únicos compatibles con el dispositivo receptor. Requiere acceso a la red. El software se encuentra disponible para su descarga en hp.com/ZCentralRemoteBoost.
HP Tamper Lock no es compatible con el SO Ubuntu.
Basado en el registro estadounidense EPEAT® según IEEE 1680.1-2018 EPEAT®. El estado de EPEAT® varía en función del país. Para obtener más información, visita www.epeat.net.
Fuentes de alimentación externas, módulos WWAN, cables de alimentación, cables y periféricos no incluidos. Las piezas de servicio obtenidas después de la compra podrían no tener un contenido de halógeno bajo.
HP Smart Support recopila automáticamente la telemetría necesaria en el arranque inicial del producto para ofrecer datos de configuración en lo que respecta al dispositivo e información sobre el estado. Esta función se encuentra disponible previamente instalada en determinados productos mediante los servicios de configuración de fábrica de HP; o bien se puede descargar. Para obtener más información sobre cómo activar HP Smart Support o descargarlo, visita http://www.hp.com/smart-support.
GbE: el término «10/100/1000» o «Gigabit» Ethernet indica la compatibilidad con el estándar IEEE 802.3ab para Gigabit Ethernet y no conlleva una velocidad operativa real de 1 Gb/s. Para lograr una transmisión de alta velocidad se requiere una conexión a una infraestructura de servidores y redes Gigabit Ethernet.
Micrófono de matriz dual al equiparse con la webcam opcional y el micrófono opcional frontal.
La pantalla de privacidad integrada HP Sure View es una función opcional que debe configurarse en el momento de la compra y que ha sido diseñada para funcionar en orientación horizontal.
Secure Erase - Para los métodos descritos en la publicación especial 800-88, Método de saneamiento «definido», del Instituto Nacional de Estándares y Tecnología. HP Secure Erase no es compatible con plataformas con Intel® Optane™.
HDMI 2.0b con tarjeta, 1.4 con UMA.
HP Sure Recover Gen3 está disponible en determinados equipos de HP y requiere una conexión de red abierta. Debes hacer copias de seguridad de los archivos importantes, fotos, vídeos, etc. antes de utilizar HP Sure Recover para evitar la pérdida de datos. La recuperación basada en la red mediante Wi-Fi solo está disponible en los ordenadores que tengan un módulo Wi-Fi Intel.
HP Sure Run Gen3 se encuentra disponible en ordenadores HP seleccionados y requiere Windows 10 o superior.
El porcentaje del contenido de plástico reciclado se basa en la definición establecida en el estándar IEEE 1680.1-2018.
Los vatios-hora (Wh) reales de la batería variarán en función de la capacidad del diseño. La capacidad de la batería disminuirá de forma natural con el tiempo de almacenamiento, el tiempo, el uso, el ambiente, la temperatura, la configuración del sistema, las aplicaciones cargadas, las funciones, los parámetros de gestión de energía y otros factores.
Tile requiere Windows 10 o Windows 11. Algunas funciones requieren una suscripción opcional a Tile Premium. La función de anillo no está disponible en los portátiles HP Zbook Fury G9. La aplicación Tile para Windows 10 se puede descargar en la tienda de Windows. Aplicación para dispositivos móviles disponible respectivamente en el App Store y Google Play. Requiere iOS 11 o superior, o bien Android 6.0 o superior. Para obtener más información, consulta https://support.thetileapp.com/hc/en-us/articles/200424778. HP Tile funcionará siempre y cuando el ordenador tenga carga en la batería.
El 100 % del embalaje exterior y las almohadillas corrugadas está realizado con fibras recicladas de origen sostenible certificado.
Este producto incluye una licencia de un (1) año de HP Wolf Pro Security Edition, que incluye HP Sure Click Pro y HP Sure Sense Pro. La licencia del software HP Wolf Pro Security Edition se acoge a las condiciones del Contrato de licencia para el usuario final (CLUF) de HP, que se encuentra en: https://support.hp.com/us-en/document/ish_3875769-3873014-16 con las siguientes modificaciones: «7. Plazo. Salvo resolución de otro tipo en virtud de los términos de este CLUF, la licencia de HP Wolf Pro Security Edition (HP Sure Sense Pro y HP Sure Click Pro) se hace efectiva tras la activación y se mantendrá en vigor durante los doce (12) meses siguientes («Plazo inicial»). Al final del Plazo inicial, podrás (a) adquirir una licencia de renovación de HP Wolf Pro Security Edition en HP.com, HP Sales o a un partner de canal de HP, o (b) continuar utilizando las versiones estándar de HP Sure Click y HP Sure Sense sin coste adicional, aunque sin actualizaciones de software futuras ni soporte de HP».
Thunderbolt™ 4 y USB4™ de velocidad máxima de 40 Gbps se dividirán entre las distintas secuencias de trabajo de los datos.
El lector SD 7.0 admite tarjetas SD 4.0 a velocidades de SD 3.0 con cualquier SD 7.0 host. La disponibilidad de la tarjeta SD 7.0 está prevista para finales de 2021.
Las almohadillas de fibra se fabrican con fibras de madera 100 % recicladas y materiales orgánicos.