location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN by Laptop 16-b0001nc Intel® Core™ i7 i7-11800H 40,9 cm (16.1") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Max-Q Wi-Fi 6E (802.11ax) Windows 11 Home Čierna

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Domáci
Názov produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN by HP Laptop 16-b0001nc
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53L83EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196188926659 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1709
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Nov 2022
Product end of life date
Bullet Points HP OMEN by Laptop 16-b0001nc Intel® Core™ i7 i7-11800H 40,9 cm (16.1") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Max-Q Wi-Fi 6E (802.11ax) Windows 11 Home Čierna
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hranie Laptop Vyklápací Čierna
  • - Intel® Core™ i7 i7-11800H
  • - 40,9 cm (16.1") Full HD 1920 x 1080 px IPS 16:9
  • - 16 GB DDR4-SDRAM 3200 MHz 2 x 8 GB
  • - 1 TB SSD
  • - NVIDIA GeForce RTX 3070 Max-Q 8 GB Intel® UHD Graphics
  • - Wi-Fi 6E (802.11ax) Ethernet / LAN pripojenie 10,100,1000 Mbit/s Bluetooth 5.2
  • - Lítium polymér (lipo) 83 Wh 6,75 h 230 W
  • - Windows 11 Home 64-bit
More>>>
Short summary description HP OMEN by Laptop 16-b0001nc Intel® Core™ i7 i7-11800H 40,9 cm (16.1") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Max-Q Wi-Fi 6E (802.11ax) Windows 11 Home Čierna:
This short summary of the HP OMEN by Laptop 16-b0001nc Intel® Core™ i7 i7-11800H 40,9 cm (16.1") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Max-Q Wi-Fi 6E (802.11ax) Windows 11 Home Čierna data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN by Laptop 16-b0001nc, Intel® Core™ i7, 40,9 cm (16.1"), 1920 x 1080 px, 16 GB, 1 TB, Windows 11 Home

Long summary description HP OMEN by Laptop 16-b0001nc Intel® Core™ i7 i7-11800H 40,9 cm (16.1") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Max-Q Wi-Fi 6E (802.11ax) Windows 11 Home Čierna:
This is an auto-generated long summary of HP OMEN by Laptop 16-b0001nc Intel® Core™ i7 i7-11800H 40,9 cm (16.1") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Max-Q Wi-Fi 6E (802.11ax) Windows 11 Home Čierna based on the first three specs of the first five spec groups.

HP OMEN by Laptop 16-b0001nc. Typ produktu: Laptop, Formát: Vyklápací. Typ procesoru: Intel® Core™ i7, Model procesoru: i7-11800H. Uhlopriečka displeja: 40,9 cm (16.1"), Typ HD rozlíšenia: Full HD, Rozlíšenie displeja: 1920 x 1080 px. Vnútorná pamäť: 16 GB, Typ vnútornej pamäte: DDR4-SDRAM. Celková kapacita úložiska: 1 TB, Ukladacie médium: SSD. Model integrovanej grafickej karty: Intel® UHD Graphics, Model diskrétnej grafickej karty: NVIDIA GeForce RTX 3070 Max-Q. Poskytovaný OS: Windows 11 Home. Farba: Čierna

Dizajn
Typ produktu *
Laptop
Farba *
Čierna
Formát *
Vyklápací
Postavenie na trhu
Hranie
Rok uvedenia
2021
Oprávnenosť platformy Intel® vPro ™
No
Krajina pôvodu
Čína
Obrazovka
Uhlopriečka displeja *
40,9 cm (16.1")
Rozlíšenie displeja *
1920 x 1080 px
Dotyková obrazovka *
No
Typ HD rozlíšenia
Full HD
Typ panelu
IPS
Natívny pomer strán
16:9
Antireflexná obrazovka
Yes
Technológia rámu displeja
Micro-Edge
Jas displeja
300 cd/m²
Uhlopriečka obrazovky (metrický)
40,9 cm
Farebný priestor RGB
sRGB
Farebný gamut
100%
Doba odozvy displeja
7 ms
Maximálna obnovovacia frekvencia
144 Hz
Procesor
Výrobca procesoru *
Intel
Typ procesoru *
Intel® Core™ i7
Generácia procesora
11. Generácia procesorov Intel® Core ™ i7
Model procesoru *
i7-11800H
Počet jadier procesora
8
Počet vlákien procesora
16
Boost frekvencia procesora
4,6 GHz
Vyrovnávacia pamäť procesora
24 MB
Typ vyrovnávacej pamäte procesora
L3
Pamäť
Vnútorná pamäť *
16 GB
Typ vnútornej pamäte
DDR4-SDRAM
Frekvencia pamäti
3200 MHz
Formát pamäte
SO-DIMM
Rozloženie pamäte
2 x 8 GB
Pamäťové sloty
2x SO-DIMM
Dostupné sloty pamäte
2
ECC
No
Dátové úložisko
Celková kapacita úložiska *
1 TB
Ukladacie médium *
SSD
Celková kapacita SSD
1 TB
Počet inštalovaných SSD
1
Kapacita disku SSD
1 TB
Typ pamäte SSD
TLC
Rozhranie pre disky SSD
PCI Express, NVMe
NVMe
Yes
Formát SSD
M.2
Typ optickej jednotky *
No
Intgrovaná čítačka kariet
Yes
Kompatibilné pamäťové karty
SD
Grafika
Výrobca diskrétnej GPU
NVIDIA
Model diskrétnej grafickej karty *
NVIDIA GeForce RTX 3070 Max-Q
Pamäť diskrétneho grafického adaptéra
8 GB
Typ pamäte diskrétnej grafickej karty
GDDR6
Integrovaný grafický adaptér *
Yes
Samostatný grafický adaptér *
Yes
Model integrovanej grafickej karty *
Intel® UHD Graphics
Zvuk
Zvukový systém
Bang & Olufsen
Početr zabudovaných reproduktorov
2
Zabudovaný mikrofón
Yes
Fotoaparát
Predný fotoaparát
Yes
Formát signálu predného fotoaparátu
720p
Predný typ HD fotoaparátu
HD
Siete
Wi-Fi štandard *
Wi-Fi 6E (802.11ax)
Wi-Fi štandardy
Wi-Fi 6E (802.11ax)
Pripojenie k mobilnej sieti *
No
Typ antény
2x2
Model radiča WLAN
Intel Wi-Fi 6E AX210
Výrobca WLAN radiča
Intel
Ethernet / LAN pripojenie
Yes
Prenosová rýchlosť Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Verzia Bluetooth
5.2
Miracast
Yes
MIMO
Yes
Možnosti pripojenia
Počet portov typu USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
3
Počet portov Ethernetu (RJ-45)
1
Počet HDMI portov *
1
Verzia HDMI
2.1
Počet Mini DisplayPort portov
1
Počet portov Thunderbolt 4
1
Kombinovaný portu pre slúchadlá/mikrofón
Yes
Typ nabíjacieho portu
Napájací konektor
Alternatívny režim portu USB typu C na DisplayPort
Yes
USB Power Delivery (revízia 2.0)
Yes
USB Sleep-and-Charge
Yes
Výkon
Čip základnej dosky
Intel HM570
Klávesnica
Polohovacie zariadenia
Touchpad
Numerické klávesy *
No
Podsvietená klávesnica
Yes
Zóna podsvietenia klávesnice
4-zone RGB
Klávesnica plnej veľkosti
Yes
Softvér
Architektúra operačného systému
64-bit
Predinštalovaný softvér
ExpressVPN , LastPass Premium
Softvér na vyskúšanie
Microsoft 365,McAfee LiveSafe™
Poskytovaný OS *
Windows 11 Home
Špeciálne vlastnosti
HP Audio Boost
Yes
HP Audio Switch
Yes
Nástroj na optimalizáciu pripojenia HP
Yes
Predný fotoaparát HP
HP Wide Vision HD
Segment HP
Domáci
Batérie
Typ batérie
Lítium polymér (lipo)
Počet článkov batérie
6
Kapacita batérie *
83 Wh
Životnosť batérie (max.)
6,75 h
Rýchle nabíjanie
Yes
Sila
Výkon adaptéru
230 W
Udržateľnosť
Osvedčenia o udržateľnosti
ENERGY STAR
Hmotnosť a rozmery
Šírka
369,2 mm
Hĺbka
248 mm
Výška
23 mm
Hmotnosť *
2,31 kg
Údaje o balení
Šírka balenia
69 mm
Hĺbka balenia
552 mm
Výška balenia
345 mm
Hmotnosť vrátane balenia
4,01 kg