location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Fury 15.6 G8 Intel® Core™ i9 i9-11950H Mobila darbstacija 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Pelēks

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Preču ģimene:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Fury
HP segment:
HP segment
Bizness
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15.6 G8
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
524X7EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196337096141 show
Kategorija:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptopi/portatīvie datori Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by HP: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 6526
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2022
Product end of life date
Bullet Points HP ZBook Fury 15.6 G8 Intel® Core™ i9 i9-11950H Mobila darbstacija 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Pelēks
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Veiktspēja Mobila darbstacija Gliemežvāks Pelēks
  • - Intel® Core™ i9 i9-11950H 2,6 GHz
  • - 39,6 cm (15.6") Full HD 1920 x 1080 pikseļi IPS 16:9
  • - 32 GB DDR4-SDRAM 3200 MHz 1 x 32 GB
  • - 1 TB SSD
  • - NVIDIA RTX A3000 6 GB Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) Ethernet/LAN savienojums 10,100,1000 Mbit/s Bluetooth 5.0
  • - Litija polimērs (LiPo) 94 vatstunda 200 W
  • - Windows 10 Pro 64 biti
Vairāk>>>
Short summary description HP ZBook Fury 15.6 G8 Intel® Core™ i9 i9-11950H Mobila darbstacija 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Pelēks:
This short summary of the HP ZBook Fury 15.6 G8 Intel® Core™ i9 i9-11950H Mobila darbstacija 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Pelēks data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook Fury 15.6 G8, Intel® Core™ i9, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pikseļi, 32 GB, 1 TB

Long summary description HP ZBook Fury 15.6 G8 Intel® Core™ i9 i9-11950H Mobila darbstacija 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Pelēks:
This is an auto-generated long summary of HP ZBook Fury 15.6 G8 Intel® Core™ i9 i9-11950H Mobila darbstacija 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Pelēks based on the first three specs of the first five spec groups.

HP ZBook Fury 15.6 G8. Produkta veids: Mobila darbstacija, Formas faktors: Gliemežvāks. Procesora tips: Intel® Core™ i9, Procesora modelis: i9-11950H, Procesora frekvence: 2,6 GHz. Displeja diagonāle: 39,6 cm (15.6"), HD veids: Full HD, Ekrāna izšķirtspēja: 1920 x 1080 pikseļi. Iekšējā atmiņa: 32 GB, Iekšējās atmiņas tips: DDR4-SDRAM. Kopējā glabāšanas ietilpība: 1 TB, Uzglabāšanas nesējs: SSD. Integrēts grafikas adaptera modelis: Intel® UHD Graphics. Nodrošināta operētājsistēma: Windows 10 Pro. Produkta krāsa: Pelēks

Dizains
Produkta veids *
Mobila darbstacija
Produkta krāsa *
Pelēks
Formas faktors *
Gliemežvāks
Tirgus pozicionēšana
Veiktspēja
Izcelsmes valsts
Ķīna
Displejs
Displeja diagonāle *
39,6 cm (15.6")
Ekrāna izšķirtspēja *
1920 x 1080 pikseļi
Skārienjūtīgais ekrāns *
No
HD veids
Full HD
Paneļa veids
IPS
Projektora formātu attiecība
16:9
Pretapžilbināšanas ekrāns
Yes
Ekrāna spilgtums
400 cd/m²
Displeja diagonāle (metriskajā sistēmā)
39,6 cm
RGB krāsu telpa
NTSC
Krāsu gamma
72%
Procesors
Procesora ražotājs *
Intel
Procesora tips *
Intel® Core™ i9
Procesora paaudze
11th gen Intel® Core™ i9
Procesora modelis *
i9-11950H
Multikodola tips
8
Procesora stieples
16
Procesora pastiprinātā režīma frekvence
5 GHz
Procesora frekvence *
2,6 GHz
Procesora kešatmiņa
24 MB
Procesora kešatmiņas veids
L3
Atmiņa
Iekšējā atmiņa *
32 GB
Iekšējās atmiņas tips
DDR4-SDRAM
Atmiņas taktātrums
3200 MHz
Atmiņas formas standarts
SO-DIMM
Atmiņas izkārtojums
1 x 32 GB
Atmiņas sloti
4x SO-DIMM
Maksimālā iekšējā atmiņa *
128 GB
Datu uzglabāšanas līdzekļi
Kopējā glabāšanas ietilpība *
1 TB
Uzglabāšanas nesējs *
SSD
Kopējā SSD ietilpība
1 TB
Skaits uzstādīto SSD
1
SDD diskdziņa kapacitāte
1 TB
SSD atmiņas tips
TLC
SSD diskdziņa interfeisi
PCI Express, NVMe
NVMe
Yes
Optiskās diskierīces tips *
No
Integrēts karšu lasītājs
Yes
Saderīgās atmiņas kartes
SD
Grafika
Diskrētā GPU ražotājs
NVIDIA
Diskrētais grafikas adaptera modelis *
NVIDIA RTX A3000
Diskrētā grafikas adaptera atmiņa
6 GB
Diskrētās grafikas atmiņas veids
GDDR6
Integrēts grafikas adapteris *
Yes
Diskrētais grafikas adapteris *
Yes
Integrēts grafikas adaptera modelis *
Intel® UHD Graphics
Audio
Audio sistēma
Bang & Olufsen
Iebūvēto skaļruņu skaits
2
Iebūvēts mikrofons
Yes
Mikrofonu skaits
2
Kamera
Priekšējā kamera
Yes
Priekšējās kameras HD veids
HD
Kamera
Infrasarkanā kamera
Yes
Tīklošana
Wi-Fi standarts *
Wi-Fi 6 (802.11ax)
Wi-Fi standartu
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Mobilā tīkla pieslēgums *
No
Antenas tips
2x2
WLAN regulētāja modelis
Intel Wi-Fi 6 AX201
WLAN kontroliera ražotājs
Intel
Ethernet/LAN savienojums
Yes
Ethernet LAN datu pārsūtīšanas ātrums
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth versija
5.0
Savienojamība
USB 3.2 Gen 1 (3.1 Gen 1) A tipa pieslēgvietu skaits *
2
Thunderbolt tehnoloģija
Yes
Ethernet LAN (RJ-45) pieslēgvietu skaits
1
HDMI pieslēgvietu skaits *
1
HDMI versija
2.0b
Mini DisplayPorts daudzums
1
Thunderbolt 4 portu skaits
2
Kopējā pieslēgvieta austiņām/mikrofonam
Yes
Uzlādes pieslēgvietas veids
DC-ligzda
USB C veida DisplayPort alternatīvais režīms
Yes
USB barošanas padeve
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge porti
2
Darbības rādītāji
Mātes plates chipset
Intel WM590
Tastatūra
Tastatūras īpašās iezīmes
Roiskesuojattu
Rādītājierīce
DualPoint
Cipartastatūra *
Yes
Tastatūras apgaismojums
Yes
Pret uzlīšanu droša tastatūra
Yes
Pilnizmēra tastatūra
Yes
Programmatūra
Operētājsistēma arhitektūra
64 biti
Nodrošināta operētājsistēma *
Windows 10 Pro
Zīmolam raksturīgas iezīmes
HP JumpStart
Yes
HP skaļruņa veids
HP Dual Speakers
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP front camera
HP Webcam HD IR
HP Security tools
Absolute persistence module; HP Device Access Manager; HP Power On Authentication; HP Security Manager; Integrated smart card reader; Master Boot Record security; Pre-boot authentication; HP Sure Click; Windows Defender; HP Secure Erase; HP Manageability Integration Kit; HP Sure Sense; HP Secure Platform; HP Sure Recover Gen3; HP BIOSphere Gen6; HP Sure Start Gen6; HP Sure Run Gen3; HP Sure View Reect; HP Tamper Lock; Nano Security Lock Slot; HP Client Security Suite Gen7; Trusted Platform Module TPM 2.0; Windows Secured Core
Nodrošināta HP programmatūra
Bing search for IE11; Buy Office; HP Hotkey Support; HP Noise Cancellation Software; HP Performance Advisor; HP Recovery Manager; HP Remote Graphics Software; HP Support Assistant; HP JumpStart; Native Miracast support; HP Connection Optimizer; Adobe® Creative Cloud; HP Cloud Recovery; HP Admin; HP Privacy Settings; HP QuickDrop; Data Science Stack; HP Easy Clean; HP PC Hardware Diagnostics; HP ZCentral Remote Boost 2020 Software for Z workstation; Tile™ Application
HP segments
Bizness
Baterija
Baterijas tehnoloģija
Litija polimērs (LiPo)
Baterijas šūnu skaits
8
Akumulatora jauda *
94 vatstunda
Enerģijas pārvaldība
AC adaptera jaudas izkliedēšana
200 W
Drošība
Kabeļa saslēga slots
Yes
Pirkstu nospiedumu nolasītājs
Yes
Viedkaršu lasītājs
Yes
Sertifikāti
Zems halogēnu saturs
Yes
Svars&dimensijas
Platums
361 mm
Dziļums
242,5 mm
Augstums
26 mm
Svars *
2,35 kg