location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z4 G4 Intel® Xeon W W-2235 32 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A2000 Windows 10 Pro Tower Pracovná stanica Čierna

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Názov produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z4 G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
523S2EA#ABB
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovné stanice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10090
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2023
Product end of life date
Bullet Points HP Z4 G4 Intel® Xeon W W-2235 32 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A2000 Windows 10 Pro Tower Pracovná stanica Čierna
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Výkon Pracovná stanica Čierna 750 W
  • - Intel® Xeon W W-2235 3,8 GHz
  • - 32 GB DDR4-SDRAM 2933 MHz 2 x 16 GB
  • - 512 GB SSD
  • - NVIDIA RTX A2000 12 GB
  • - Ethernet / LAN pripojenie 10,100,1000 Mbit/s
  • - Windows 10 Pro
More>>>
Short summary description HP Z4 G4 Intel® Xeon W W-2235 32 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A2000 Windows 10 Pro Tower Pracovná stanica Čierna:
This short summary of the HP Z4 G4 Intel® Xeon W W-2235 32 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A2000 Windows 10 Pro Tower Pracovná stanica Čierna data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z4 G4, 3,8 GHz, Intel® Xeon W, W-2235, 32 GB, 512 GB, Windows 10 Pro

Long summary description HP Z4 G4 Intel® Xeon W W-2235 32 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A2000 Windows 10 Pro Tower Pracovná stanica Čierna:
This is an auto-generated long summary of HP Z4 G4 Intel® Xeon W W-2235 32 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A2000 Windows 10 Pro Tower Pracovná stanica Čierna based on the first three specs of the first five spec groups.

HP Z4 G4. Frekvencia procesora: 3,8 GHz, Typ procesoru: Intel® Xeon W, Model procesoru: W-2235. Vnútorná pamäť: 32 GB, Typ vnútornej pamäte: DDR4-SDRAM, Frekvencia pamäti: 2933 MHz. Celková kapacita úložiska: 512 GB, Ukladacie médium: SSD. Model diskrétnej grafickej karty: NVIDIA RTX A2000. Poskytovaný OS: Windows 10 Pro. Napájanie: 750 W. Typ skrine: Tower. Typ produktu: Pracovná stanica. Hmotnosť: 10,2 kg. Farba: Čierna

Procesor
Výrobca procesoru *
Intel
Typ procesoru *
Intel® Xeon W
Model procesoru *
W-2235
Počet jadier procesora
6
Počet vlákien procesora
12
Boost frekvencia procesora
4,6 GHz
Frekvencia procesora *
3,8 GHz
Vyrovnávacia pamäť procesora
8,25 MB
Typ vyrovnávacej pamäte procesora
L3
Počet inštalovaných procesorov
1
Pamäť
Vnútorná pamäť *
32 GB
Maximálna vnútorná pamäť *
256 GB
Typ vnútornej pamäte
DDR4-SDRAM
Rozloženie pamäte
2 x 16 GB
Pamäťové sloty
8x DIMM
Frekvencia pamäti
2933 MHz
Dátové úložisko
Celková kapacita úložiska *
512 GB
Ukladacie médium *
SSD
Typ optickej jednotky *
No
Počet diskov
1
Celková kapacita SSD
512 GB
Počet inštalovaných SSD
1
Kapacita disku SSD
512 GB
Typ pamäte SSD
TLC
Rozhranie pre disky SSD
PCI Express, NVMe
NVMe
Yes
Formát SSD
M.2
Grafika
Samostatný grafický adaptér *
Yes
Výrobca diskrétnej GPU
NVIDIA
Integrovaný grafický adaptér *
No
Model diskrétnej grafickej karty *
NVIDIA RTX A2000
Pamäť diskrétneho grafického adaptéra
12 GB
Typ pamäte diskrétnej grafickej karty
GDDR6
Počet diskrétnych grafických adaptérov
1
Model integrovanej grafickej karty *
Nie je dostupné
Siete
Ethernet / LAN pripojenie *
Yes
Prenosová rýchlosť Ethernet LAN
10, 100, 1000 Mbit/s
Wi-Fi *
No
Možnosti pripojenia
Počet portov typu USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
8
Počet portov typu USB 3.2 Gen 2 (3.1 Gen 2) Type-C *
2
Počet PS/2 portov
2
Počet portov Ethernetu (RJ-45)
2
Výstup
Yes
Vstup
Yes
Kombinovaný portu pre slúchadlá/mikrofón
Yes
Počet sériových portov
1
Rozširujúce sloty
PCI Express x4 (Gen 3.x) sloty
2
Rozširujúce sloty
PCI Express x8 (Gen 3.x) sloty
1
PCI Express x16 (Gen 3.x) sloty
2
Dizajn
Typ skrine *
Tower
Podporované umiestnenie
Zvislý
Počet 3,5" pozícií
2
Počet 5,25" pozícií
2
Slot pre zámok
Yes
Typ uchytenia kábla
Kensington
Farba *
Čierna
Krajina pôvodu
Čína
Výkon
Postavenie na trhu
Výkon
Čip základnej dosky
Intel® C422
Trusted Platform Module (TPM)
Yes
Typ produktu *
Pracovná stanica
Softvér
Poskytovaný OS *
Windows 10 Pro
Bezplatná inovácia na Windows 11
Yes
Procesor špeciálne funkcie
Intel® 64
Yes
Technológia Enhanced Intel® SpeedStep
Yes
Dostupné možnosti začlenenia
No
Technológia Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
Yes
Nečinné stavy
Yes
Technológia Intel® Trusted Execution
Yes
Execute Disable Bit
Yes
Technológia Intel® Flex Memory Access
No
Intel® Demand Based Switching
Yes
Technológia Intel® Software Guard Extensions (Intel SGX)
No
CPU konfigurácia (max)
1
Technológia Intel® Virtualization - Directed I/O (VT-d)
Yes
Technológia Intel® Virtualization (VT-x)
Yes
Špeciálne vlastnosti
HP Security tools
HP Keyed Cable Lock Kit; HP Secure Erase; HP Sure Start Gen3; HP Sure Click; HP BIOSphere Gen3; HP Client Security Manager Gen3; HP MIK/SCCM Gen2; Self Encrypting Drive (SED)
Poskytnutý softvér od spoločnosti HP
HP ProtectTools Security; HP Remote Graphics Software (RGS)
Segment HP
Biznis
Sila
Napájanie *
750 W
Udržateľnosť
Osvedčenia o udržateľnosti
ENERGY STAR
Hmotnosť a rozmery
Šírka *
386 mm
Hĺbka *
169 mm
Výška *
445 mm
Hmotnosť *
10,2 kg
Obsah balenia
Integrovaný displej *
No
Obsahuje myš
Yes
Vrátane klávesnice
Yes
Ďalšie vlastnosti
Typ klávesnice
USB