location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook 11a-na0001ni MediaTek MT8183 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
11
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11a-na0001ni
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
502Z3EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188597262 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 879
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2023
Product end of life date
Bullet Points HP Chromebook 11a-na0001ni MediaTek MT8183 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MediaTek MT8183 (2.0 GHz base frequency, 2 MB L2 cache, 8 cores)
  • - Chrome OS™
  • - 29.5 cm (11.6") diagonal HD display
  • - MediaTek Integrated Graphics
  • - 4 GB memory; 32 GB eMMC storage
Warranty: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Chromebook 11a-na0001ni MediaTek MT8183 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Blue :
The short editorial description of HP Chromebook 11a-na0001ni MediaTek MT8183 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Blue

Chromebook 11a 11a-na0001ni, Chrome OS™, 11.6", MediaTek 4GB RAM, 32GB eMMC, HD
More>>>
HP Chromebook 11a-na0001ni MediaTek MT8183 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Blue:
The official marketing text of HP Chromebook 11a-na0001ni MediaTek MT8183 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Blue as supplied by the manufacturer

Take it all in on the go
The HP Chromebook 11a laptop lets you keep up from anywhere. Its compact size is light enough to grab and go. And keeps you going with a long battery life, full-size keyboard and the familiarity of Chrome OS and all your favorite Android apps.

Short summary description HP Chromebook 11a-na0001ni MediaTek MT8183 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Blue:
This short summary of the HP Chromebook 11a-na0001ni MediaTek MT8183 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Blue data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebook 11a-na0001ni, MediaTek, 2 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 32 GB

Long summary description HP Chromebook 11a-na0001ni MediaTek MT8183 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Blue:
This is an auto-generated long summary of HP Chromebook 11a-na0001ni MediaTek MT8183 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Blue based on the first three specs of the first five spec groups.

HP Chromebook 11a-na0001ni. Product type: Chromebook, Form factor: Clamshell. Processor type: MediaTek, Processor: MT8183, Processor frequency: 2 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: MediaTek Integrated Graphics. Operating system software: ChromeOS. Product colour: Blue

Freedom to be you, everywhere
Freedom to be you, everywhere

Light and compact enough to take anywhere with freedom from the outlet. A long battery life lets you disconnect from the cord while you stay connected to the world.

Geared up and ready to roll
Geared up and ready to roll

Made for what you do, not what you don’t. The Chromebook 11a gives you just the right mix of a powerful mobile processor, a full-size keyboard and the perfect 11" diagonal screen size.

Your digital life, connected
Your digital life, connected

That feeling when it all comes together. Get the best of Chrome OS™ and Android apps with a fast, simple, and secure experience.[1]

Design
Color name
Indigo blue
Product type *
Chromebook
Product colour *
Blue
Form factor *
Clamshell
Market positioning
Everyday
Country of origin
China
Original brand name
HP
Display
Display diagonal *
29,5 cm (11.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
220 cd/m²
Display diagonal (metric)
29,5 cm
RGB colour space
NTSC
Color gamut
45%
Processor
Processor manufacturer *
MediaTek
Processor type *
MediaTek
Processor *
MT8183
Processor number of cores
8
Processor threads
8
Processor frequency *
2 GHz
Processor cache
2 MB
Processor cache type
L2
Memory
Internal memory *
4 GB
Internal memory type
LPDDR4-SDRAM
Memory speed
3733 MHz
Memory form factor
On-board
Memory slots
1x SO-DIMM
Maximum memory *
4 GB
ECC
No
Non-ECC
Yes
Storage
Total storage capacity *
32 GB
Storage media *
eMMC
Flash memory
32 GB
Optical drives *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
MediaTek Integrated Graphics
On-board graphics card model *
MediaTek Integrated Graphics
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera signal format
720p
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Network
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Qualcomm Atheros QCA6174A-3
WLAN controller manufacturer
Qualcomm
Ethernet LAN connection
No
Bluetooth
Yes
Bluetooth version
4.2
Miracast
Yes
MIMO
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
USB 2.0 Type-C ports quantity
1
Combo headphone/mic port
Yes
Charging port type
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Performance
Chipset
MediaTek SoC
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Full-size keyboard
Yes
Software
Operating system software *
ChromeOS
Special features
HP speaker type
HP Dual Speakers
HP Imagepad
Yes
HP front camera
HP TrueVision HD
HP segment
Home
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
2
Battery capacity *
37 Wh
Battery life (max)
15,75 h
Battery weight
165 g
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Password protection
Yes
Password protection type
BIOS, Power on, User
Sustainability
Sustainability certificates
EPEAT Silver
Weight & dimensions
Width
285 mm
Depth
192,8 mm
Height
16,8 mm
Weight *
1,07 kg
Packaging data
Package width
67 mm
Package depth
435 mm
Package height
260 mm
Package weight
1,62 kg
Packaging content
Keyboard included
Yes
Other features
Number of speakers
2
Terms of use HP Chromebook 11a-na0001ni MediaTek MT8183 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Blue:
Terms of use

Technical specification disclaimers