HP logo

HP Laser MFP 135w, Black and white, Printer for Small medium business, Print, copy, scan

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29872
Info modified on:
15 May 2024, 15:00:24
Short summary description HP Laser MFP 135w, Black and white, Printer for Small medium business, Print, copy, scan:

HP Laser MFP 135w, Black and white, Printer for Small medium business, Print, copy, scan, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Grey, White

Long summary description HP Laser MFP 135w, Black and white, Printer for Small medium business, Print, copy, scan:

HP Laser MFP 135w, Black and white, Printer for Small medium business, Print, copy, scan. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Grey, White

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.