Distributörspartner
Tillverkare
Partners
More
Land:
Språk:
Svenska
Icecat-sökning
Icecat: utveckla världens största
öppna katalogen
med 25194830 data-ark &
28648 märken
– registrering (gratis)
Bärbara Datorer
HP EliteBook 840 G8 Intel® Core™ i7 i7-1185G7 Bärbar dator 35,6 cm (14") Full HD 32 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver
HP EliteBook 840 G8 Intel® Core™ i7 i7-1185G7 Bärbar dator 35,6 cm (14") Full HD 32 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver
Edit this data-sheet
Bädda in produktblad i ditt innehåll
XML product data for HP 4V1K9US
XML doc
Icecat LIVE: JS for HP 4V1K9US
Icecat Live DOC
JSON product data for HP 4V1K9US
JSON DOC
CSV product data for HP 4V1K9US
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Märke:
HP
Produktfamilj:
EliteBook
Produktserie:
800
Product name:
840 G8
Produktkod:
4V1K9US
Kategori:
Bärbara Datorer
Icecat Product ID:
92777051
Data-ark kvalitet:
skapas/standardiseras av Icecat
Produktvisningar:
13813
Info uppdaterad:
27 Jan 2025, 08:53:54
HP 4V1K9US (Icecat)
Bädda in produktblad i ditt innehåll
XML product data for HP 4V1K9US
XML doc
Icecat LIVE: JS for HP 4V1K9US
Icecat Live DOC
JSON product data for HP 4V1K9US
JSON DOC
CSV product data for HP 4V1K9US
CSV DOC
Specifikationer
Kontaktdetaljer
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
LÄS MER