HP logo

HP AMD Opteron Quad Core (8389) 2.9GHz FIO Kit processor 2,9 GHz 8 MB L2 Tray

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35609
Info modified on:
17 Jul 2025, 16:37:05
Short summary description HP AMD Opteron Quad Core (8389) 2.9GHz FIO Kit processor 2,9 GHz 8 MB L2 Tray:

HP AMD Opteron Quad Core (8389) 2.9GHz FIO Kit, AMD Opteron, Socket F (1207), 45 nm, Tray, 2,9 GHz, 64-bit

Long summary description HP AMD Opteron Quad Core (8389) 2.9GHz FIO Kit processor 2,9 GHz 8 MB L2 Tray:

HP AMD Opteron Quad Core (8389) 2.9GHz FIO Kit. Processor family: AMD Opteron, Processor socket: Socket F (1207), Processor lithography: 45 nm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.