location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP NC364m Quad Port 1GbE BL-c Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NC364m Quad Port 1GbE BL-c Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
447883-B21
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32166
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:35:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP NC364m Quad Port 1GbE BL-c Adapter :
The long product name of HP NC364m Quad Port 1GbE BL-c Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP NC364m Quad Port 1GbE BL-c Adapter
More>>>
HP NC364m Quad Port 1GbE BL-c Adapter:
The official description of HP NC364m Quad Port 1GbE BL-c Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP NC364m is a HP BladeSystem c-Class network adapter providing four Gigabit Ethernet ports on a single card saving valuable server mezzanine slots for other purposes. The x4 PCI Express NC364m is supported on Integrity and ProLiant c-Class server blades in all mezzanine slots. For Integrity c-Class servers, it is the first network adapter mezzanine option available providing up to 16 Gigabit Ethernet ports per BL860c server, 128 ports per c7000 enclosure. For ProLiant, the NC364m is the second quad-port adapter option for c-Class allowing ProLiant customers a choice between an adapter that uses either an Intel or Broadcom controller.; The NC364m is ideal for virtualization, security, server consolidation, network segmentation, and other server applications requiring maximum throughput and port density. The total aggregate throughput of 4Gbps also meets the needs for customers desiring high bandwidth but are not yet ready to move to 10 Gigabit Ethernet.

Short summary description HP NC364m Quad Port 1GbE BL-c Adapter:
This short summary of the HP NC364m Quad Port 1GbE BL-c Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

HP NC364m Quad Port 1GbE BL-c Adapter

Long summary description HP NC364m Quad Port 1GbE BL-c Adapter:
This is an auto-generated long summary of HP NC364m Quad Port 1GbE BL-c Adapter based on the first three specs of the first five spec groups.

HP NC364m Quad Port 1GbE BL-c Adapter

Country Distributor
Polska 1 distributor(s)