HP logo

HP Intel Xeon 3.2GHz processor 1 MB L2

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30061
Info modified on:
17 Jul 2025, 16:37:09
Short summary description HP Intel Xeon 3.2GHz processor 1 MB L2:

HP Intel Xeon 3.2GHz, Intel® Xeon®, Socket 604 (mPGA604), 130 nm, 3.2 GHz, 32-bit, Server/workstation

Long summary description HP Intel Xeon 3.2GHz processor 1 MB L2:

HP Intel Xeon 3.2GHz. Processor family: Intel® Xeon®, Processor socket: Socket 604 (mPGA604), Processor lithography: 130 nm. Market segment: Server. Compatibility: XW6200

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.