HP logo

HP EliteBook x360 1040 G8 Intel® Core™ i5 i5-1145G7 Hybrid (2-in-1) 35.6 cm (14") Touchscreen 4K Ultra HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver

Brand:
Product family:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49174
Info modified on:
10 Mar 2024, 10:10:44
Short summary description HP EliteBook x360 1040 G8 Intel® Core™ i5 i5-1145G7 Hybrid (2-in-1) 35.6 cm (14") Touchscreen 4K Ultra HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

HP EliteBook x360 1040 G8, Intel® Core™ i5, 35.6 cm (14"), 3840 x 2160 pixels, 16 GB, 512 GB, Windows 10 Pro

Long summary description HP EliteBook x360 1040 G8 Intel® Core™ i5 i5-1145G7 Hybrid (2-in-1) 35.6 cm (14") Touchscreen 4K Ultra HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

HP EliteBook x360 1040 G8. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-1145G7. Display diagonal: 35.6 cm (14"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro. Product colour: Silver

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.