HP logo

HP USB-C G4 Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38177
Info modified on:
14 Mar 2024, 19:41:32
Short summary description HP USB-C G4 Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

HP USB-C G4 Dock, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB Type-A, USB Type-C, Black, Kensington, AC

Long summary description HP USB-C G4 Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

HP USB-C G4 Dock. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB connector type: USB Type-A, USB Type-C. Product colour: Black, Cable lock slot type: Kensington. Power source type: AC, Power supply: 90 W. Width: 198 mm, Depth: 69 mm, Height: 22 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.