HP logo

HP Z4 G4 Intel Xeon W W-2245 32 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P620 Windows 10 Pro for Workstations Tower Workstation Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47783
Info modified on:
14 Jun 2025, 03:38:21
Short summary description HP Z4 G4 Intel Xeon W W-2245 32 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P620 Windows 10 Pro for Workstations Tower Workstation Black:

HP Z4 G4, 3.9 GHz, Intel Xeon W, W-2245, 32 GB, 256 GB, Windows 10 Pro for Workstations

Long summary description HP Z4 G4 Intel Xeon W W-2245 32 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P620 Windows 10 Pro for Workstations Tower Workstation Black:

HP Z4 G4. Processor frequency: 3.9 GHz, Processor family: Intel Xeon W, Processor model: W-2245. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 256 GB, Storage media: SSD. Discrete graphics card model: NVIDIA® Quadro® P620. Operating system installed: Windows 10 Pro for Workstations. Chassis type: Tower. Product type: Workstation. Weight: 10.2 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.