HP logo

HP Pavilion Power 580-015na Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home Desktop PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13517
Info modified on:
14 Jun 2024, 22:37:30
End of life date:
06 Jan 2018
Short summary description HP Pavilion Power 580-015na Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home Desktop PC Black:

HP Pavilion Power 580-015na, 3 GHz, Intel® Core™ i5, 8 GB, 2 TB, DVD Super Multi, Windows 10 Home

Long summary description HP Pavilion Power 580-015na Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home Desktop PC Black:

HP Pavilion Power 580-015na. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Product type: PC

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.