location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z440 Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z440 Workstation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1WV74EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018269736 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22120
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2018
Product end of life date
Bullet Points HP Z440 Workstation
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64
  • - Intel Xeon E5 v4 E5-1620V4 (10M Cache, 3.5 GHz)
  • - 16GB (2400 MHz) DDR4-SDRAM (2 x 8 GB) & 256GB SSD
  • - Mouse & Keyboard included, DVD Super Multi, 169 x 445 x 432 mm
Long product name HP Z440 Workstation :
The long product name of HP Z440 Workstation. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E5 v4 E5-1620V4 (10M Cache, 3.5 GHz), 16GB DDR4-SDRAM, 256GB SSD, DVD Super Multi, LAN, Windows 10 Pro 64-bit
More>>>
HP Z440 Workstation:
The official description of HP Z440 Workstation as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Expand your power
Take your business to the next level of performance, expandability, and no compromise reliability in one complete package. Featuring a perfect mix of HP Z DNA in a performance workstation package with up to 8 discrete processor cores, up to 128 GB of RAM, and multiple storage and PCIe configuration options.

Primed to perform
Achieve the performance you need with next generation Intel® Xeon® processors for up to 8 processor cores in one system.[2]

Graphics pro
Get serious about graphics and reach peak productivity with access to a breadth of AMD professional graphics from entry to high-end 3D.[4]

See everything clearly
Take productivity up a notch with the ability to do more thanks to NVIDIA® professional graphics cards in 2D or 3D.[4]

High-power ports
Maximize your time and increase your capabilities with USB and SATA ports, plus lightning-fast data transfers using optional Thunderbolt™ 2 technology.[3]

A chassis that meets any challenge
A brand new tool-free chassis boasts low acoustics, single integrated Gb Ethernet and more.

Set a new performance curve for your HP Z440
Reduce boot up, calculation, and graphics response and revolutionize how your HP Z440 handles large files with the HP Z Turbo Drive, a remarkably fast and innovative storage solution.

More power to you
You’ll never run out of juice with the 700W Power Supply with two power cables for high-power professional graphics.

See every angle
Take multitasking to a new level with support for up to eight displays.[5]

Your personal system engineer
Optimize this HP Z440 for peak performance. HP Performance Advisor[6] configures your system with updated settings and drivers to help maximize performance.

Short summary description HP Z440 Workstation:
This short summary of the HP Z440 Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z440 Workstation, 3.5 GHz, Intel® Xeon® E5 v4, 16 GB, 256 GB, DVD Super Multi, Windows 10 Pro

Long summary description HP Z440 Workstation:
This is an auto-generated long summary of HP Z440 Workstation based on the first three specs of the first five spec groups.

HP Z440 Workstation. Processor frequency: 3.5 GHz, Processor family: Intel® Xeon® E5 v4, Processor model: E5-1620V4. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: Workstation. Weight: 11 kg. Product colour: Black

Get the job done fast

Cross items off your to-do list fast. Achieve massive computational performance with a single processor personal workstation delivering support for up to 8 cores of processing power. Add in powerful graphics and performance features like optional Thunderbolt™ 2[3], HP Z Turbo Drive[4], and HP Remote Graphics Software,[4] and you get a world-class workstation experience that never slows you down.

Customize it to grow with you

When your job requires more, the HP Z440 Workstation, with its sleek 4U form factor, tool-less design, and built in handles make it simple to expand. Easily configure memory, storage, graphics, and more to suit your needs.

Position for the future

Protect your investment and make downtime a thing of the past. Get no-compromise reliability and a standard 3/3/3 limited warranty from the HP Z440 Workstation.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E5 v4
Processor model *
E5-1620V4
Processor cores
4
Processor threads
8
Processor boost frequency
3.8 GHz
Processor frequency *
3.5 GHz
Processor socket
LGA 2011-v3
Processor cache
10 MB
Processor cache type
Smart Cache
Bus type
QPI
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Xeon E5-1600 v4
Processor codename
Broadwell
Thermal Design Power (TDP)
140 W
Tcase
69 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
40
Number of processors installed
1
Stepping
R0
Maximum internal memory supported by processor
1.54 TB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
1600, 1866, 2133, 2400 MHz
Memory bandwidth supported by processor (max)
76.8 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
16 GB
Maximum internal memory *
128 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
8x DIMM
Memory clock speed
2400 MHz
Memory channels
Quad-channel
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
DVD Super Multi
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
SATA
RAID support
Yes
RAID levels
0, 1, 10
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
8
DVI port
No
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Expansion slots
PCI Express x1 slots
1
PCI Express x4 slots
1
PCI Express x8 slots
1
PCI Express x16 slots
2
PCI slots
1
Design
Chassis type *
Mini Tower
Number of 3.5" bays
2
Number of 5.25" bays
2
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
Intel® C612
Audio chip
Realtek ALC221
Product type *
Workstation
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Drivers included
Yes
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Flex Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Processor package size
45 x 52.5 mm
Supported instruction sets
AVX 2.0
Scalability
1S
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
46 bit
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
92991
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Weight & dimensions
Width *
169 mm
Depth *
445 mm
Height *
432 mm
Weight *
11 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Manual
Yes
Other features
Optical drives quantity
1
BD interface type
SATA
Source Testseek summary Average rating
Reviews
Updated:
2020-02-23 23:32:10
Uk has collected 5 expert reviews for HP Z440 Workstation and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
apcmag.com
Updated:
2020-02-23 23:32:10
While performance is paramount, HP's workstation line-up is also claimed to have better reliability, with carefully tested parts backed by a three year warranty.For best effect you'll obviously need to couple your workstation with a professional display...
70%
cadalyst.com
Updated:
2020-02-23 23:32:10
As luck would have it, we've had a trio of Premium 1S machines come through our doors recently, one from each of three workstation vendors: Maingear's Quantum F131 , Dell's Precision 5810 , and HP's Z440, reviewed here.System FeaturesBack in 2009, HP laun...
Good Excellent balance of price and performance, PCI Express–based Z Turbo SSD...
Bad PSU cannot be swapped out easily...
Bottom line HP isn't the top-selling workstation vendor on the planet for nothing. Its chief competitors, Dell and Lenovo, have both raised the competitive pressure, but HP is holding its ground with solid, sensible, and innovative products, including the Z440. Along...
50%
Disclaimer HP Z440 Workstation:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com.
[2] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[3] Thunderbolt is an optional or after-market feature. Thunderbolt cable and Thunderbolt device (sold separately) must be compatible with Windows. To determine whether your device is Thunderbolt Certified for Windows, see thunderbolttechnology.net/products.
[4] Sold separately or as an optional feature.
[5] Support for up to eight displays requires purchase of two graphics cards that support up to 4 displays simultaneously. Displays sold separately.
[6] HP Performance Advisor requires Windows and Internet access.