location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z440 Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z440 Workstation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1WV64ET
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018208278 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26700
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 15 Oct 2018
Product end of life date
Bullet Points HP Z440 Workstation
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation Black 700 W
  • - Intel Xeon E5 v3 E5-1620V3 3.5 GHz
  • - 16 GB DDR4-SDRAM 2133 MHz 2 x 8 GB
  • - 1 TB HDD DVD±RW
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Long product name HP Z440 Workstation :
The long product name of HP Z440 Workstation. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E5-1620 v3 (10M Cache, 3.50 GHz), 16GB DDR4 2133MHz, 1TB HDD 7200rpm, Gigabit Ethernet, 700W, Windows 7 Professional / Windows 10 Pro 64-bit
More>>>
HP Z440 Workstation:
The official description of HP Z440 Workstation as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take your business to the next level of performance, expandability, and no compromise reliability in one complete package. Featuring a perfect mix of HP Z DNA in a performance workstation package with up to 8 discrete processor cores, up to 128 GB of RAM, and multiple storage and PCIe configuration options.

Primed to perform
Achieve the performance you need with next generation Intel® Xeon® processors for up to 8 processor cores in one system.

Graphics pro
Get serious about graphics and reach peak productivity with access to a breadth of AMD professional graphics from entry to high-end 3D.

See everything clearly
Take productivity up a notch with the ability to do more thanks to NVIDIA® professional graphics cards in 2D or 3D.

High-power ports
Maximize your time and increase your capabilities with USB and SATA ports, plus lightning-fast data transfers using optional Thunderbolt™ 2 technology.

A chassis that meets any challenge
A brand new tool-free chassis boasts low acoustics, single integrated Gb Ethernet and more.

Set a new performance curve for your HP Z440
Reduce boot up, calculation, and graphics response and revolutionize how your HP Z440 handles large files with the HP Z Turbo Drive, a remarkably fast and innovative storage solution.

More power to you
You’ll never run out of juice with the 700W Power Supply with two power cables for high-power professional graphics.

See every angle
Take multitasking to a new level with support for up to eight displays.

Your personal system engineer
Optimize this HP Z440 for peak performance. HP Performance Advisor configures your system with updated settings and drivers to help maximize performance.

Short summary description HP Z440 Workstation:
This short summary of the HP Z440 Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z440 Workstation, 3.5 GHz, Intel Xeon E5 v3, 16 GB, 1 TB, DVD±RW, Windows 7 Professional

Long summary description HP Z440 Workstation:
This is an auto-generated long summary of HP Z440 Workstation based on the first three specs of the first five spec groups.

HP Z440 Workstation. Processor frequency: 3.5 GHz, Processor family: Intel Xeon E5 v3, Processor model: E5-1620V3. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 700 W. Chassis type: Mini Tower. Product type: Workstation. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon E5 v3
Processor model *
E5-1620V3
Processor cores
4
Processor threads
8
Processor boost frequency
3.6 GHz
Processor frequency *
3.5 GHz
Processor socket
LGA 2011-v3
Processor cache
10 MB
Processor cache type
Smart Cache
Bus type
QPI
Processor lithography
22 nm
Processor operating modes
64-bit
Processor codename
Haswell
Thermal Design Power (TDP)
140 W
Tcase
66.2 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
40
PCI Express configurations
1x4, 1x8, 1x16
Number of processors installed
1
Stepping
R2
Maximum internal memory supported by processor
768 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 1866, 2133 MHz
Memory bandwidth supported by processor (max)
68 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
16 GB
Maximum internal memory *
128 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
8x DIMM
Memory clock speed
2133 MHz
Memory channels
Quad-channel
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD±RW
Number of storage drives installed
1
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA III
HDD speed
7200 RPM
HDD size
3.5"
RAID support
Yes
RAID levels
0, 1, 10
Graphics
Discrete graphics card *
No
On-board graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
8
DVI port
No
DisplayPorts quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Expansion slots
PCI Express x1 (Gen 2.x) slots
1
PCI Express x8 (Gen 3.x) slots
1
PCI Express x16 (Gen 3.x) slots
2
PCI slots
1
Design
Chassis type *
Mini Tower
Number of 3.5" bays
2
Number of 5.25" bays
2
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
Intel® C612
Audio chip
Realtek HD ALC221
Password protection
Yes
Password protection type
BIOS, User
Trusted Platform Module (TPM)
Yes
Product type *
Workstation
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Recovery operating system
Windows 10 Pro
Bundled software
HP Performance Advisor Software HP Remote Graphics (RGS) 7.2 CyberLink PowerDVD/Power2Go Foxit PhantomPDF Express Acquista Office
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Processor package size
52.5 x 45.0 mm
Supported instruction sets
AVX 2.0
Processor code
SR20P
Scalability
1S
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
46 bit
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Processor ARK ID
82763
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
No
Power
Power supply *
700 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
169 mm
Depth *
445 mm
Height *
432 mm
Weight *
11 kg
Packaging content
Display included *
No
Cables included
AC
Manual
Yes
Other features
Optical drives quantity
1