location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z240 Tower Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z240 Tower Workstation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1WV53EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018202306 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20395
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:13:01
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 15 Oct 2018
Product end of life date
Bullet Points HP Z240 Tower Workstation
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 7 Professional 64
  • - Intel Xeon E3 v5 E3-1240V5 (8M Cache, 3.5 GHz)
  • - NVIDIA Quadro K2200 (4GB GDDR5)
  • - 16GB (2133 MHz) DDR4-SDRAM (2 x 8 GB) & 256GB SSD
  • - Mouse & Keyboard included, DVD Super Multi, 170 x 442 x 399 mm
Long product name HP Z240 Tower Workstation :
The long product name of HP Z240 Tower Workstation. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E3 v5 E3-1240V5 (8M Cache, 3.5 GHz), 16GB DDR4-SDRAM, 256GB SSD, NVIDIA Quadro K2200 4GB GDDR5, DVD Super Multi, LAN, Windows 7 Professional 64-bit
More>>>
HP Z240 Tower Workstation:
The official description of HP Z240 Tower Workstation as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power, price, and size
HP’s entry level workstations just got better. The HP Z240 with two amazingly versatile form factors, packs the performance, features, and reliability of a workstation into the price point of a desktop PC.

Choose the OS for you
Support your unique user needs with a choice of Windows 10 Pro[1] or Linux® operating systems.

Better Package. Bigger Punch
Get more performance, expandability and flexibility in the chassis the world loves.

Powerful performance
Achieve the performance you need with your choice of next generation Intel® Xeon® processors or Intel® Core™ processors.[2]

Ultra-fast storage
Handle large files, reduce work time and increase performance with the optional HP Z Turbo Drive.[3]

Work smarter
Up to 64 GB DDR4 ECC memory helps provide no compromise capacity, performance, and reliability.

Geared up graphics
Ignite productivity with NVIDIA® professional graphics cards in 2D or 3D.[3]

See the difference
Access AMD professional graphics including high-end 3D on Tower configurations.[5]

Clean and cool
Help internal components stay clean and cool with a removable and cleanable dust filter.

Connect more
Charge your device using the fast charging front USB port.

Short summary description HP Z240 Tower Workstation:
This short summary of the HP Z240 Tower Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z240 Tower Workstation, 3.5 GHz, Intel® Xeon® E3 v5, 16 GB, 256 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Z240 Tower Workstation:
This is an auto-generated long summary of HP Z240 Tower Workstation based on the first three specs of the first five spec groups.

HP Z240 Tower Workstation. Processor frequency: 3.5 GHz, Processor family: Intel® Xeon® E3 v5, Processor model: E3-1240V5. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® Quadro® K2200. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 400 W. Chassis type: Tower. Product type: Workstation

Powered to manage your challenges

Powerful processors, graphics, memory, and two optional ultra-fast HP Z Turbo Drives[4] make the HP Z240 a true workstation-class solution. Handle your growing and complex workloads with performance for any stage in your work process.

Small price, big possibilities

The essential features of the HP Z240 Tower easily support your workload with slots and ports to spare. When you’re ready for workstation class features, like professional ISV certifications, the HP Z240 Tower is the right first step.

Priced for your budget

HP’s most affordable workstation allows you to customize your experience while still balancing your IT budget. HP reliability, thorough testing, and ISV certification means your HP Z240 is designed as a long-term budget friendly solution.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E3 v5
Processor model *
E3-1240V5
Processor cores
4
Processor threads
8
Processor boost frequency
3.9 GHz
Processor frequency *
3.5 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Xeon E3-1200 v5
Processor codename
Skylake
Thermal Design Power (TDP)
80 W
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Stepping
R0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 1866, 2133 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
ECC supported by processor
Yes
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
16 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
4x DIMM
Memory clock speed
2133 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
DVD Super Multi
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express
Graphics
Discrete graphics card *
Yes
Discrete graphics card model *
NVIDIA® Quadro® K2200
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
DVI port
Yes
DisplayPorts quantity
2
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Expansion slots
PCI Express x1 (Gen 3.x) slots
1
PCI Express x4 (Gen 3.x) slots
2
PCI Express x16 (Gen 3.x) slots
1
Mini PCI Express slots
1
Design
Chassis type *
Tower
Number of 3.5" bays
2
Number of 5.25" bays
2
Number of 2.5" bays
1
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
Intel® C236
Performance
Audio chip
Realtek ALC221
Product type *
Workstation
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Optional operating system supplied
Windows 10 Pro
Drivers included
Yes
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® Built-in Visuals Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel HD Graphics
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2LD
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
88176
Intel® Smart Response Technology
No
Intel® Rapid Start Technology
No
Intel® Turbo Boost Technology
2.0
Intel Smart Connect Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Conflict-Free processor
Yes
Power
Power supply *
400 W
Weight & dimensions
Width *
170 mm
Depth *
442 mm
Height *
399 mm
Weight *
8.6 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Manual
Yes
Other features
Optical drives quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2020-02-24 05:34:23
Uk has collected 3 expert reviews for HP Z240 Tower Workstation and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
v3.co.uk
Updated:
2020-02-24 05:34:23
HP Inc recently made two more additions to its already broad Z family of workstations: the Z240 Tower, and the 57 percent smaller Z240 SFF. Both are aimed at the lower end of the market, and are priced accordingly, but naturally they'll still need to end...
Good Smart chassis design, strong performance, range of business-grade OS options...
Bad Not as upgradable as other workstations...
Bottom line HP Inc delivers on its promise of a low-cost but well-equipped workstation. What it lacks in high-end features it makes up for with quality physical design and nimble, reliable performance in tough tasks...
80%
develop3d.com
Updated:
2020-02-24 05:34:23
For years, desktop workstations came in three flavours – entry-level, mid-range and high-end – but in 2009 the major manufacturers threw another into the mix and the sub entry-level workstation was born.Optional handle fits in the top 5.25-inch bayThis ne...
Bottom line With the Z240, HP has produced an exceptional workstation for CAD. With incredibly fast storage, mid to high-end graphics and up to 64GB of memory, there really is very little reason for CAD users to look beyond this mini tower machine. Only those who mix...
0%
pcmag.com
Updated:
2020-06-10 05:54:32
Workstations are specialized to deliver a lot of reliable computing power. After all, you can't be expected to spend more than $2,500 on a PC without a good reason. The HP Z240 Small Form Factor (SFF) ($3,265 as tested) is a single-processor desktop works...
Good Compact form factor with some internal expansion room, ISV certified hardware, 32GB of memory...
Bad Half-height PCIe card slots, Only mini-DisplayPort jacks on graphics card, Lacks Wi-Fi...
Bottom line The HP Z240 SFF workstation gives you speedy, ISV-certified hardware components in a desktop PC that fits in a compact cubicle. It's a quick system that'll work well for a growing SMB...
80%
Disclaimer HP Z240 Tower Workstation:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com.
[2] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. 64-bit computing system required. Performance will vary depending on your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[3] Sold separately or as alternate features.
[5] 3D graphics only available as AMO and are not available on small form factor configurations.