location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Studio G3 Mobile Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Studio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZBook Studio G3 Mobile Workstation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1RR31EA show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36816
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 15 Oct 2018
Product end of life date
Bullet Points HP ZBook Studio G3 Mobile Workstation
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 7 Professional 64
  • - Intel Xeon E3 v5 E3-1505MV5 (8M Cache, 2.8 GHz)
  • - 39.6 cm (15.6"), NVIDIA Quadro M1000M (4GB GDDR5)
  • - 16GB (2133 MHz) DDR4-SDRAM (2 x 8 GB) & 512GB SSD
  • - Lithium-Ion (Li-Ion) battery
  • - 2 kg & 18 mm thin; Dual Bang & Olufsen, HDMI
Long product name HP ZBook Studio G3 Mobile Workstation :
The long product name of HP ZBook Studio G3 Mobile Workstation. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E3 v5 E3-1505MV5 (8M Cache, 2.8 GHz), 16GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6"), Intel HD Graphics P530, NVIDIA Quadro M1000M 4GB GDDR5, LAN, WebCam, Windows 7 Professional 64-bit
More>>>
HP ZBook Studio G3 Mobile Workstation:
The official description of HP ZBook Studio G3 Mobile Workstation as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Looks stunning. Works wonders.
Conquer the workday with the perfect combination of brains and beauty. The iconic 39,6 cm (15.6") diagonal HP ZBook Studio is HP’s thinnest, lightest, and most attractive full performance mobile workstation.

Choose the OS for you
Support your unique user needs with a choice of Windows 10 Pro[1] or Windows 7[1] operating systems.

Innovate anywhere
The HP ZBook Studio Mobile Workstation delivers sleek style, impressive performance, and long battery life.

New powerful processors
Get powerful performance from 6th generation Intel® Core™ [3] and Intel® Xeon® processor[3] options.

Professional-grade graphics
Take productivity up a notch with the ability to do more thanks to NVIDIA® Quadro® mid-range professional graphics.

Work smarter
Take on challenging tasks with confidence with up to 32 GB DDR4 with optional ECC memory[8] for no compromise capacity, performance and reliability.

Ultra-fast storage
Reduce boot up, calculation, and response times by revolutionizing how your HP ZBook handles large files with optional dual 1 TB HP Z Turbo Drive G2[5,6] storage for a remarkably fast and innovative solution.

Make connections
Quickly and easily transfer data and connect to devices. This mobile workstation is packed with multiple ports including dual Thunderbolt™ [3] ports, HDMI, and more.

See it clearly
Pick the right display for the way you work with crystal clear 4K UHD or FHD touch display options.[5,6]

Configure your work style
Create the HP ZBook you need by choosing from several configuration options.[5]

Short summary description HP ZBook Studio G3 Mobile Workstation:
This short summary of the HP ZBook Studio G3 Mobile Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook Studio G3 Mobile Workstation, Intel® Xeon® E3 v5, 2.8 GHz, 39.6 cm (15.6"), 16 GB, 512 GB, Windows 7 Professional

Long summary description HP ZBook Studio G3 Mobile Workstation:
This is an auto-generated long summary of HP ZBook Studio G3 Mobile Workstation based on the first three specs of the first five spec groups.

HP ZBook Studio G3 Mobile Workstation. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Xeon® E3 v5, Processor model: E3-1505MV5, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics P530, Discrete graphics card model: NVIDIA® Quadro® M1000M. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2 kg

Brilliant inside and out

Make a bold statement with innovative style and performance. Starting at just 1.99 kg (4.4 lbs)[3] and 18mm thin, the HP ZBook Studio is a meticulously-designed performance machine.

Create your ideal workstation

Get looks and performance with Intel® Xeon® processor[4] options, dual 1 TB HP Z Turbo Drive G2[5,6] for up to 2 TB[2] of total storage, up to 32 GB ECC memory,[5] dual Thunderbolt™ 3, and optional HP DreamColor UHD or FHD touch displays.[5,6]

Defined by HP Z DNA

Work confidently with HP mobile workstations designed around 30 years of HP Z DNA with extensive ISV certification. It’s reliable, designed to pass MIL-STD 810G testing[7], and endure 120K hours in HP's Total Test Process.

Design
Product type *
Mobile workstation
Product colour *
Black
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E3 v5
Processor model *
E3-1505MV5
Processor cores
4
Processor threads
8
Processor boost frequency
3.7 GHz
Processor frequency *
2.8 GHz
System bus rate
8 GT/s
Processor cache
8 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Xeon E3-1500M v5
Processor codename
Skylake
Bus type
DMI3
Stepping
R0
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
Yes
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
NVIDIA® Quadro® M1000M
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics P530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.7 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191D
Audio
Number of built-in speakers
2
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera signal format
720p
Network
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4
DVI port
No
Thunderbolt 3 ports quantity
2
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Performance
Motherboard chipset
Intel CM236
Keyboard
Pointing device
Touchpad
Keyboard
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Optional operating system supplied
Windows 10 Pro
Drivers included
Yes
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2FN
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
89608
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
64 Wh
Power
AC adapter power
150 W
Security
Cable lock slot
Yes
Weight & dimensions
Width
375 mm
Depth
255 mm
Height
18 mm
Weight *
2 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-11-22 08:53:05
Uk has collected 19 expert reviews for HP ZBook Studio G3 Mobile Workstation and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
notebookcheck.net
Updated:
2019-11-22 08:53:05
Extremely expensive, extremely good? HP's mobile workstations are traditionally some of the most expensive devices on the market. This did not change with the new ZBook 15 G3. But can the notebook for 4,000 Euros meet our high expectations?...
Good very robust and sophisticated chassis, good performance, very good IPS display (after calibration), fast SSD, long battery runtimes, modern ports, good expandability, fast Wi-Fi, 3 years warranty, individual configurations...
Bad some parts hard to access (SIM slot!), battery not accessible from the outside anymore, processor cannot utilize its full potential over longer periods, PWM, loud and hot under maximum load, fans rattle, expensive...
Bottom line HP can successfully improve the already convincing predecessor with the ZBook 15 G3. The completely reworked chassis leaves a very noble impression and does not have to hide behind the rivals in terms of build quality and stability, either. Besides the up...
86%
computershopper.com
Updated:
2019-11-22 08:53:05
Your average laptop shopper is easily satisfied compared to a mobile workstation customer. The former just wants light weight, good performance and battery life, and a decent screen and keyboard. The latter wants those things plus extra reliability for 24...
Good Swift performance, Two Thunderbolt 3 ports...
Bad 4K screen not available at rollout, Some keyboard flex...
Bottom line We can't wait to see the 4K DreamColor version, but HP's refreshed mobile workstation is a strong contender even at 1080p. Read More...
80%
Disclaimer HP ZBook Studio G3 Mobile Workstation:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com.
[2] For hard drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 16GB (for Windows 7) and up to 30GB (for Windows 8.1/10) of system disk is reserved for system recovery software.
[3] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[4] Weight will vary by configuration.
[5] Sold separately or as an optional feature.
[6] Expected to be available mid-2016.
[7] MIL-STD testing is pending and is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Damage under the MIL STD test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack.
[8] ECC Memory is an optional feature available with Intel® Xeon® configurations.