location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDesk 400 G4 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower PC Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400 G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1KP29ES
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7570
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
QuickSpecs (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProDesk 400 G4 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower PC Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64
  • - 6th gen Intel® Core™ i3 i3-6100 (3M Cache, 3.7 GHz)
  • - 4GB (2400 MHz) DDR4-SDRAM (1 x 4 GB) & 1000GB HDD
  • - DVD Super Multi, 170 x 338 x 274 mm
Long product name HP ProDesk 400 G4 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower PC Black, Silver :
The long product name of HP ProDesk 400 G4 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower PC Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6th gen Intel® Core™ i3-6100 (3M Cache, 3.7 GHz), 4GB DDR4-SDRAM, 1000GB HDD, Intel® HD Graphics 530, DVD±RW, LAN, Windows 10 Pro 64-bit
More>>>
HP ProDesk 400 G4 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower PC Black, Silver:
The official description of HP ProDesk 400 G4 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower PC Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Redesigned and future ready
Designed to fit the modern workspace now and in the future with a 27% smaller chassis than HP’s previous generation, the stylishly redesigned, reliable, and secure HP ProDesk 400 MT is a powerful PC with performance that’s scalable to grow with your business.

Let nothing stand in your way
Power through your day with Windows 10 Pro[1] and the powerful HP ProDesk 400 MT with built-in security, collaboration, and connectivity.

Super secure. Super protected
HP Client Security Suite Gen3[4] features HP Multi-Factor Authenticate, HP Device Access Manager[5], HP SpareKey, and HP Password Manager. These tools work to keep data out of reach and defend against theft, attacks, and unauthorized users.

Work without interruption
Keep productivity high and downtime low with HP BIOSphere Gen3[6] firmware-level automation. Your PCs have extra protection thanks to automatic updates and security checks.

Speed up the basics of IT management
The HP Manageability Integration Kit[7] helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager.

Office Intelligence
HP WorkWise[8] is office intelligence rolled into one smartphone app to provide PC security, real-time PC performance information, and simplified printer driver installation for HP PC users.

Maximize network performance
Greatly improve the transfer rates of user’s data, voice, and video communication when connecting over challenged LAN or Wi-Fi networks with HP Velocity.

Convenient, always-on, customized, free support
Enjoy always-on, included self-help support built right into your PC, for the life of your PC[9].

Built-in durability
Rest easy with a PC that goes the distance and is designed to pass HP Total Test Process.

Short summary description HP ProDesk 400 G4 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower PC Black, Silver:
This short summary of the HP ProDesk 400 G4 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower PC Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProDesk 400 G4, 3.7 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD±RW, Windows 10 Pro

Long summary description HP ProDesk 400 G4 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower PC Black, Silver:
This is an auto-generated long summary of HP ProDesk 400 G4 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower PC Black, Silver based on the first three specs of the first five spec groups.

HP ProDesk 400 G4. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Micro Tower. Product type: PC

Powerful options

Power through your day with high-performance 7th Gen Intel® Core™ i3/i5/i7processors[2] unleashed optional Intel® Optane™ memory and SSDs[3], up to 32 GB of DDR4 memory[3], and discrete graphics[3].

Expansion that extends your investment

The full value of your investment comes with expansion that extends the life of your PC. The HP ProDesk 400 MT has three bays and three full-height slots, and optional legacy ports[3] to connect to multiple HP displays[3].

Connection hub

With eight total USB ports, two video outputs, and optional Bluetooth™[3] connectivity, the HP ProDesk 400 MT becomes a hub for all your devices in the office.

Tested and ready

The reliable HP ProDesk 400 MT experienced 120,000 hours of the HP Total Test Process and now has an optional dust filter[3] to help extend the life of your PC by reducing airborne particulate intake in the most demanding work environments.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
6th gen Intel® Core™ i3
Processor model *
i3-6100
Processor cores
2
Processor threads
4
Processor frequency *
3.7 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
3 MB
Processor cache type
L3
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-6100 series
Processor codename
Skylake
Thermal Design Power (TDP)
51 W
Tcase
65 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Number of processors installed
1
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 1866, 2133 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
ECC supported by processor
Yes
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
4 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x DIMM
Memory clock speed
2400 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD±RW
Number of storage drives installed
1
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
HDD size
3.5"
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.7 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x1912
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Combo headphone/mic port
Yes
Design
Chassis type *
Micro Tower
Water cooling system
No
Cable lock slot
Yes
Product colour *
Black, Silver
Country of origin
China
Performance
Motherboard chipset
Intel® H270
Product type *
PC
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Optional operating system supplied
Windows 7 Professional
Drivers included
Yes
Processor special features
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SR2HG
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Processor ARK ID
90729
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
180 W
Weight & dimensions
Width *
170 mm
Depth *
338 mm
Height *
274 mm
Weight *
5.47 kg
Packaging content
Display included *
Yes
Display diagonal
52.6 cm (20.7")
Display type
LED
Display resolution
1920 x 1080 pixels
Panel type
TN
Native aspect ratio
16:9
Contrast ratio (typical)
600:1
Display number of colours
16.78 million colours
Display brightness
200 cd/m²
Viewing angle, horizontal
90°
Viewing angle, vertical
65°
Mouse included
No
Keyboard included
No
Manual
Yes
Power cord included
Yes
Other features
Optical drives quantity
1
Full HD
Yes
Touchscreen
No
Disclaimer HP ProDesk 400 G4 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower PC Black, Silver:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com.
[2] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[3] Sold separately or as an optional feature.