location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook x360 830 G7 Intel® Core™ i7 i7-10510U Híbrid (2 en 1) 33,8 cm (13.3") Pantalla sensible al tacte Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook x360
HP segment:
HP segment
Empresa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
830 G7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1J6J4EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195122930103 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18046
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Nov 2021
Product end of life date
Bullet Points HP EliteBook x360 830 G7 Intel® Core™ i7 i7-10510U Híbrid (2 en 1) 33,8 cm (13.3") Pantalla sensible al tacte Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-10510U (frecuencia base de 1,8 GHz, hasta 4,9 GHz con tecnología Intel® Turbo Boost, 8 MB de caché L3, 4 núcleos)
  • - Windows 10 Pro 64
  • - 13,3" (33,8 cm) en diagonal, FHD (1920 x 1080), táctil, IPS, antirreflectante, 400 nits, 72 % de NTSC
  • - Intel® UHD Graphics 620
  • - 8 GB memory; 256 GB SSD storage
Warranty: Garantía limitada (3-3-0) de 3 años para piezas y mano de obra. Se aplican ciertas restricciones y limitaciones.
Long product name HP EliteBook x360 830 G7 Intel® Core™ i7 i7-10510U Híbrid (2 en 1) 33,8 cm (13.3") Pantalla sensible al tacte Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata :
The short editorial description of HP EliteBook x360 830 G7 Intel® Core™ i7 i7-10510U Híbrid (2 en 1) 33,8 cm (13.3") Pantalla sensible al tacte Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata

Ordenador portátil HP EliteBook x360 830 G7, 13.3", pantalla táctil, Windows 10 Pro 64, Intel® Core™ i7, 8GB RAM, 256GB SSD, FHD
More>>>
HP EliteBook x360 830 G7 Intel® Core™ i7 i7-10510U Híbrid (2 en 1) 33,8 cm (13.3") Pantalla sensible al tacte Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata:
The official marketing text of HP EliteBook x360 830 G7 Intel® Core™ i7 i7-10510U Híbrid (2 en 1) 33,8 cm (13.3") Pantalla sensible al tacte Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata as supplied by the manufacturer

Equilibra tu jornada de trabajo con la flexibilidad del x360
HP EliteBook x360 830 G7, de diseño fino y ligero, se adapta a cualquier forma de crear, conectar y colaborar. Con este ordenador convertible, potente y sumamente seguro podrás cumplir las exigencias de tu jornada de trabajo multitarea y multisitio.

Short summary description HP EliteBook x360 830 G7 Intel® Core™ i7 i7-10510U Híbrid (2 en 1) 33,8 cm (13.3") Pantalla sensible al tacte Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata:
This short summary of the HP EliteBook x360 830 G7 Intel® Core™ i7 i7-10510U Híbrid (2 en 1) 33,8 cm (13.3") Pantalla sensible al tacte Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook x360 830 G7, Intel® Core™ i7, 1,8 GHz, 33,8 cm (13.3"), 1920 x 1080 Pixeles, 8 GB, 256 GB

Long summary description HP EliteBook x360 830 G7 Intel® Core™ i7 i7-10510U Híbrid (2 en 1) 33,8 cm (13.3") Pantalla sensible al tacte Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata:
This is an auto-generated long summary of HP EliteBook x360 830 G7 Intel® Core™ i7 i7-10510U Híbrid (2 en 1) 33,8 cm (13.3") Pantalla sensible al tacte Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata based on the first three specs of the first five spec groups.

HP EliteBook x360 830 G7. Tipus de producte: Híbrid (2 en 1), Factor de forma: Convertible (Plegable). Família de processador: Intel® Core™ i7, Processador: i7-10510U, Freqüència de processador: 1,8 GHz. Pantalla diagonal: 33,8 cm (13.3"), Tipus HD: Full HD, Resolució de pantalla: 1920 x 1080 Pixeles, Pantalla sensible al tacte. Memòria interna: 8 GB, Tipus de memòria interna: DDR4-SDRAM. Capacitat d'emmagatzematge total: 256 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Sistema operatiu subministrat: Windows 10 Pro. Color de producte: Plata

Diseño cómodo y flexible

Tu trabajo exige que puedas pasar rápidamente de tomar notas a realizar una presentación a un grupo. Además de tener un diseño elegante, fino, ligero y ergonómico, el HP EliteBook x360 830 G7 te aporta la flexibilidad que necesitas en un ordenador silencioso, cómodo y convertible.

Trabaja sin preocupaciones

Las funciones de seguridad de HP trabajan en conjunto para crear una defensa resiliente, siempre disponible y en funcionamiento. Desde la BIOS hasta el navegador y, en definitiva, todo el sistema operativo, estas soluciones en constante evolución te permitirán proteger tu PC de amenazas.

Persigue tus objetivos

Consigue tus mejores resultados con HP EliteBook x360 830 G7, con Wi-Fi 6[6,7], elevada duración de la batería y un potente procesador Intel® Core™ de 10.ª generación.[4]

Disseny
Tipus de producte *
Híbrid (2 en 1)
Color de producte *
Plata
Factor de forma *
Convertible (Plegable)
Posicionament al mercat
Premium
País d'origen
Xina
Exposar
Pantalla diagonal *
33,8 cm (13.3")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
Yes
Tipus HD
Full HD
Tecnologia tàctil
Multi-tàctil
Tipus de panell
IPS
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:9
Pantalla antireflectora
Yes
Brillantor de la pantalla
400 cd/m²
Mida de pantalla diagonal
33,8 cm
Espai de color RGB
NTSC
Gamma de colors
72%
Cobertura NTSC (típica)
72%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i7
Generació de processadors
Intel® Core™ i7 10. Generacije
Processador *
i7-10510U
Processador nombre de nuclis
4
Fils de processador
8
Freqüència d'acceleració del processador
4,9 GHz
Freqüència de processador *
1,8 GHz
Bus del sistema
4 GT/s
Memòria cau de processador
8 MB
Tipus de memòria cau de processador
L3
Socket del processador
BGA 1528
Litografia de processador
14 nm
Modes operatius de processador
64-bit
Nom de codi de processador
Comet Lake
Potència de disseny tèrmic (TDP)
15 W
Freqüència de TDP-up configurable
2,3 GHz
TDP-up configurable
25 W
Configurable TDP-down
10 W
Freqüència de Configurable TDP-down
0,8 GHz
Tjunction
100 °C
Número màxim de carrils PCI Express
16
Versió de ranures PCI Express
3.0
PCI Express сonfigurations
1x4, 2x2, 1x2+2x1, 4x1
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Velocitat de rellotge de memòria
2666 MHz
Factor de forma de memòria
SO-DIMM
Disseny de memòria
1 x 8 GB
Ranures de memòria
1x SO-DIMM
Màxima de memòria interna *
32 GB
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
256 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
256 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
256 GB
Interfícies d'unitats de disc d'estat sòlid
NVMe
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Lector de targetes integrat
No
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Adaptador de gràfics discret *
No
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics
Freqüència base d'adaptador de gràfics en funcionament
300 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
1150 MHz
Memòria d'adaptador de gràfics en funcionament màxima
32 GB
Número d'unitats d'execució
24
Versió directx d'adaptador de gràfics en funcionament
12.0
Versió opengl d'adaptador de gràfics en funcionament
4.5
ID d'adaptador de gràfics en funcionament
0x9B41
Àudio
Sistema d'àudio
Bang & Olufsen
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Nombre de micròfons
3
Càmera
Càmera frontal
Yes
Format de senyal de càmera frontal
720p
Tipus HD de càmera frontal
HD
Càmera d'infraroigs (IR)
Yes
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Model de controlador WLAN
Intel Wi-Fi 6 AX201
Fabricant del controlador WLAN
Intel
Ethernet / connexió LAN
No
Bluetooth
Yes
Versió Bluetooth
5.0
Comunicació de camp proper (NFC)
Yes
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2)
2
Quantitat de ports HDMI *
1
Versió HDMI
1.4b
Port de micròfon/auricular combo
Yes
Tipus de port de càrrega
USB Tipus C
Càrrega en suspensió d'USB
Yes
Ports de càrrega en suspensió d'usb
1
Teclat
Característiques especials de teclat
Étanche
Dispositiu assenyalat
Clickpad
Teclat numèric *
No
Teclat estil illa
Yes
Teclat resistent a esquitxades
Yes
Teclat de mida completa
Yes
Programari
Arquitectura del sistema operatiu
64-bit
Sistema operatiu subministrat *
Windows 10 Pro
Característiques especials del processador
Intel My wifi Technology
Yes
Intel Identity Protection Technology
Yes
Intel Hyper-Threading Technology
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Mida del paquet del processador
46 x 24 mm
Conjunts d'instruccions suportades
SSE4.1, SSE4.2, AVX 2.0
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
196449
Special features
HP JumpStart
Yes
Tipus d'altaveu HP
HP Dual Speakers
Optimitzador de connexió HP
Yes
HP Support Assistant
Yes
Eines de gestió HP
HP Driver Packs; HP System Software Manager (SSM); HP BIOS Config Utility (BCU); HP Client Catalog; Ivanti Management Suite; Kit HP Manageability Integration de 4
Programari HP proporcionat
HP Image Assistant; HP Hotkey Support; HP WorkWell
Segment HP
Empresa
Bateria
Bateria de tecnologia
Liti-Ion (Li-Ion)
Número de cel · Les de bateria
3
Battery capacity *
53 Wh
Pes de la bateria
210 g
Gestió de l'energia
Potència de dissipació de adaptador AC
65 W
Seguretat
Mòdul de Plataforma fiable (TPM)
Yes
Sostenibilitat
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada
307,5 mm
Profunditat
205 mm
Alçada
17,9 mm
Pes *
1,31 kg
Source Testseek summary Average rating
Reviews
Updated:
2020-10-31 04:51:28
Es ha coleccionado 1 opiniones de expertos para HP EliteBook x360 830 G7 Intel® Core™ i7 i7-10510U Híbrido (2-en-1) 33,8 cm (13.3") Pantalla táctil Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Plata pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Disclaimer HP EliteBook x360 830 G7 Intel® Core™ i7 i7-10510U Híbrid (2 en 1) 33,8 cm (13.3") Pantalla sensible al tacte Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata:
Disclaimer

[4] Multicore está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
[6] Se necesita un punto de acceso inalámbrico y servicio de internet, no incluidos. Disponibilidad limitada de puntos de acceso inalámbricos públicos. Wi-Fi 6 es retrocompatible con el estándar previo 802.11. Las especificaciones para Wi-Fi 6 (802.11ax) se encuentran en fase inicial y no son definitivas. Si las especificaciones definitivas difieren de las especificaciones en fase inicial, podría verse afectada la capacidad del ordenador portátil para comunicarse con otros dispositivos con el estándar 802.11ax.
[7] Se pueden obtener velocidades Gigabit compatibles con Wi-Fi® con Wi-Fi 6 (802.11ax) al transferir archivos entre dos dispositivos conectados al mismo enrutador. Requiere un enrutador inalámbrico, vendido por separado, que admita canales de 160 MHz. [1] No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o la compra por separado de hardware, controladores o software para sacar el máximo partido de la funcionalidad de Windows. Windows 10 se actualiza automáticamente. Esta función está siempre activada. Se pueden aplicar tarifas de proveedores de servicios independientes y con el tiempo quizás existan requisitos adicionales para las actualizaciones. Consulte http://www.windows.com.
[2] Punto de acceso inalámbrico y servicio de Internet requeridos, vendidos por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6 es compatible con especificaciones anteriores a 802.11. Las especificaciones para Wi-Fi 6 (802.11ax) son provisionales y no definitivas. Las especificaciones definitivas pueden diferir de las provisionales, ya que es posible que la comunicación del ordenador con otros dispositivos 802.11ax pueda verse afectada. La conexión Wi-Fi® a velocidades de gigabit se obtiene con Wi-Fi 6 (802.11ax) al transferir archivos entre dos dispositivos conectados al mismo enrutador. Requiere un enrutador inalámbrico, vendido por separado, que admita canales de 160 MHz.
[3] HP Sure Click admite Microsoft® Internet Explorer y Chromium™. Entre los archivos adjuntos compatibles, se incluyen los archivos de Microsoft Office (Word, Excel, PowerPoint) y los archivos PDF solo en modo de lectura, siempre y cuando se haya instalado Microsoft Office o Adobe Acrobat.
[5] HP WorkWell requiere Windows 10. No está disponible en todos los países y se puede descargar en la Tienda Windows.

Avisos sobre especificaciones técnicas
No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o BIOS para aprovechar al máximo la funcionalidad de Windows. Windows 10 se actualiza automáticamente. Esta función está siempre activada. Se pueden aplicar tarifas de proveedores de servicios de Internet (ISP) y, con el tiempo, quizás se apliquen requisitos adicionales para las actualizaciones. Consulta http://www.windows.com/.
Multicore está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
La velocidad del procesador indica el modo de obtener el máximo rendimiento; los procesadores se ejecutarán a velocidades más bajas en modo de optimización de la batería.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Consulte www.intel.com/technology/turboboost para obtener más información.
El núcleo múltiple se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Para obtener más información, consulta http://www.intel.com/technology/turboboost/.
Para unidades de almacenamiento, GB = 1000 millones de bytes. TB = 1 billón de bytes. La capacidad real formateada es menor. Hasta 30 GB (para Windows 10) están reservados para el software de recuperación del sistema.
La memoria Intel® Optane™ se vende por separado. La aceleración del sistema de memoria Intel® Optane™ no reemplaza ni aumenta la DRAM del sistema. Disponible en sobremesas y portátiles comerciales y en determinadas estaciones de trabajo HP (HP Z240 Torre/SFF, Z2 Mini, ZBook Studio, 15 y 17 G5). Además requiere un HDD SATA, un procesador Intel® Core™ de 7.ª generación o superior o un procesador de la familia de productos Intel® Xeon® E3-1200 V6 o superior, versión de BIOS con compatibilidad Intel® Optane™, Windows 10 versión 1703 o superior, conector 2280-S1-B-M tipo M.2 en un controlador PCIe reasignado a PCH, así como lanes en una configuración x2 o x4 con teclas B-M que cumplan las especificaciones NVMe™ 1.1 y un controlador de tecnología Intel® de almacenamiento rápido (Intel® RST) 15.5.
La aceleración del sistema de memoria Intel® Optane™ no reemplaza ni aumenta la DRAM del sistema. Requiere un procesador Intel® Core™ de 8.ª generación o superior, una versión de la BIOS compatible con Intel® Optane™, Windows 10 de 64 bits y un controlador de tecnología Intel® de almacenamiento rápido (Intel® RST).
Requiere un punto de acceso inalámbrico y servicio de Internet, vendido por separado. La disponibilidad de los puntos de acceso inalámbricos públicos es limitada. Wi-Fi 6 es compatible con especificaciones anteriores a 802.11. Las especificaciones para Wi-Fi 6 (802.11ax) son provisionales y no definitivas. Las especificaciones definitivas pueden diferir de las provisionales, ya que es posible que la comunicación del portátil con otros dispositivos 802.11ax pueda verse afectada.
El módulo WWAN es una función opcional, requiere configuración de fábrica y un contrato de prestación de servicios por separado. Ponte en contacto con tu proveedor de servicios para obtener más información sobre la disponibilidad y el área de cobertura. Las velocidades de conexión variarán según la ubicación, el entorno, las condiciones de red y otros factores. 4G LTE no se encuentra disponible en todos los productos ni en todas las regiones.
El módulo LTE 4G de categoría 16 y de clase gigabit es opcional y debe configurarse en la fábrica. Módulo diseñado para velocidades de descarga de hasta 1 Gbps, dado que los operadores implantan una agregación de 5 operadores y un ancho de banda de canal de 100 Mhz. Se requiere su activación, así como un contrato de servicio que se adquiere por separado. Compatible con las tecnologías HSPA 3G anteriores. Ponte en contacto con tu proveedor de servicios para obtener más información sobre la disponibilidad y el área de cobertura. Las velocidades de descarga, carga y conexión variarán en función de la red, ubicación, entorno, condiciones de red y otros factores. 4G LTE no se encuentra disponible en todos los productos ni en todas las regiones.
Miracast es una tecnología inalámbrica que puede utilizar en su equipo para proyectar y transmitir su pantalla en televisores o proyectores.
Se requiere contenido HD para ver imágenes HD.
Las resoluciones dependen de la capacidad del monitor y de las configuraciones de resolución y profundidad del color.
La pantalla de privacidad integrada HP Sure View es una funcionalidad opcional que debe configurarse en el momento de la compra y que funciona en orientación horizontal.
El teclado retroiluminado es una función opcional.
HP Support Assistant requiere Windows y acceso a Internet.
Los paquetes de controladores HP no se entregan preinstalados, pero están disponibles para su descarga en http://www.hp.com/go/clientmanagement.
El kit de integración HP Manageability se puede descargar desde http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
El agente Absolute se suministra desactivado y se activará cuando los clientes activen una suscripción adquirida. Las suscripciones se pueden adquirir para plazos de uno a varios años. El servicio es limitado, consulte con Absolute acerca de la disponibilidad fuera de los EE. UU. La garantía de recuperación Absolute es una garantía limitada. Se aplican determinadas condiciones. Para conocer todos los detalles, visite: http://www.absolute.com/company/legal/agreements/computrace-agreement. Data Delete es un servicio opcional ofrecido por Absolute Software. Si se utiliza, la garantía de recuperación queda anulada. Para poder utilizar el servicio Data Delete, los clientes deben firmar primero un preacuerdo de autorización y obtener un PIN o adquirir uno o más tokens RSA SecurID de Absolute Software.
El método de saneamiento «preciso» HP Secure Erase es para los métodos indicados en la publicación especial 800-88 del National Institute of Standards and Technology. HP Secure Erase no es compatible con plataformas con Intel® Optane™.
Versión Firmware TPM 2.0. El hardware TPM es v1.2, que es un subconjunto de la versión de la especificación TPM 2.0 v0.89, tal y como se i