location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite Dragonfly Notebook PC Bundle Intel® Core™ i7 i7-8665U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite Dragonfly Notebook PC Bundle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1H7T4PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122357757 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2490
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2021
Product end of life date
Product Brochure/Datasheet (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite Dragonfly Notebook PC Bundle Intel® Core™ i7 i7-8665U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i7-8665U processor with Intel® UHD Graphics 620 (1.9 GHz base frequency, up to 4.8 GHz with Intel® Turbo Boost Technology, 8 MB L3 cache, 4 cores)
  • - Windows 10 Pro 64
  • - Intel® UHD Graphics 620
  • - 16 GB memory; 512 GB SSD storage
Warranty: 3 years standard parts and labor limited warranty (3-3-0), depending on country (upgrades available). 1 year limited warranty on primary battery.
Long product name HP Elite Dragonfly Notebook PC Bundle Intel® Core™ i7 i7-8665U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Blue :
The long product name of HP Elite Dragonfly Notebook PC Bundle Intel® Core™ i7 i7-8665U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Elite Dragonfly Notebook PC with Windows 10 Pro 64; Intel® Core™ i7-8665U processor with Intel® UHD Graphics 620 (1.9 GHz base frequency, up to 4.8 GHz with Intel® Turbo Boost Technology, 8 MB L3 cache, 4 cores); 16 GB LPDDR3-2133 SDRAM (onboard); 512 GB PCIe® NVMe™ M.2 SSD
More>>>
HP Elite Dragonfly Notebook PC Bundle Intel® Core™ i7 i7-8665U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Blue:
The official description of HP Elite Dragonfly Notebook PC Bundle Intel® Core™ i7 i7-8665U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Incredibly light
The HP Elite Dragonfly gives a new level of freedom to those on-the-go. This beautifully designed, ultralight business convertible laptop in a stunning dragonfly blue finish features an ultrabright display and advanced security to help keep you safe and productive wherever the day takes you.

Short summary description HP Elite Dragonfly Notebook PC Bundle Intel® Core™ i7 i7-8665U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Blue:
This short summary of the HP Elite Dragonfly Notebook PC Bundle Intel® Core™ i7 i7-8665U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Blue data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite Dragonfly Notebook PC Bundle, Intel® Core™ i7, 1.9 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description HP Elite Dragonfly Notebook PC Bundle Intel® Core™ i7 i7-8665U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Blue:
This is an auto-generated long summary of HP Elite Dragonfly Notebook PC Bundle Intel® Core™ i7 i7-8665U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Blue based on the first three specs of the first five spec groups.

HP Elite Dragonfly Notebook PC Bundle. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-8665U, Processor frequency: 1.9 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Blue

Work with peace of mind

Security features from HP work together to create an always-on, always-acting, resilient defense. From the BIOS to the browser, above and below the OS, these constantly evolving solutions help protect your PC from threats.

Ultralight with sustainability in mind

This highly mobile PC draws you in with striking finishes and an edge-to-edge display. This environmentally conscious product, has ocean-bound plastics[5] in the speaker enclosure and the outer box packaging is 100 percent sustainably sourced.[7]

Work where you want

Get a fast, reliable connection in dense wireless environments with gigabit-speed Wi-Fi 6[8,9] on the incredibly light, compact, and flexible HP Elite Dragonfly. Collaborate in any environment with crisp, clear Audio by Bang & Olufsen and an ultrabright display.

Design
Product type *
Hybrid (2-in-1)
Product color *
Blue
Form factor *
Convertible (Folder)
Market positioning
Everyday
Country of origin
China
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Touch technology
Multi-touch
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display bezel technology
Micro-Edge
Display brightness
1000 cd/m²
Display diagonal (metric)
33.8 cm
RGB color space
NTSC
Color gamut
72%
NTSC coverage (typical)
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor model *
i7-8665U
Processor cores
4
Processor threads
8
Processor boost frequency
4.8 GHz
Processor frequency *
1.9 GHz
System bus rate
4 GT/s
Processor cache
8 MB
Processor cache type
L3
Processor socket
BGA 1528
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Whiskey Lake
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.1 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x4, 2x2, 1x2+2x1, 4x1
Memory
Internal memory *
16 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory slots
1x SO-DIMM
ECC
No
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD memory type
TLC
SSD interface
NVMe
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3EA0
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
4
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera signal format
720p
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX200
WLAN controller manufacturer
Intel
Ethernet LAN
No
Network
Bluetooth
Yes
Bluetooth version
5.0
MIMO
Yes
MIMO type
Multi User MIMO
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4
Thunderbolt 3 ports quantity
2
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Accelerometer
Yes
Gyroscope
Yes
Keyboard
Keyboard special features
Spill-resistant
Pointing device
Clickpad
Numeric keypad *
No
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
46x24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
193563
Brand-specific features
HP JumpStart
Yes
HP Sure View
Yes
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP Management tools
HP Driver Packs; HP System Software Manager (SSM); HP BIOS Config Utility (BCU); HP Client Catalog; HP Manageability Integration Kit Gen3
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
56 Wh
Battery weight
220 g
Power
AC adapter power
65 W
Security
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
Low halogen; TCO 8.0 Certified
Weight & dimensions
Width
304.3 mm
Depth
197.5 mm
Height
16.1 mm
Weight *
990 g
Packaging data
Package width
137 mm
Package depth
402 mm
Package height
315 mm
Disclaimer HP Elite Dragonfly Notebook PC Bundle Intel® Core™ i7 i7-8665U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Blue:
Disclaimer

[5] Notebook speaker enclosure component made with 5% ocean bound plastic as of August 2019.
[7] Outer box packaging supplied by Forest Stewardship Council certified vendors.
[8] Wireless access point and Internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 (802.11ax) are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the laptop to communicate with other 802.11ax devices. Only available in countries where 802.11ax is supported.
[9] Wi-Fi® supporting gigabit speeds is achievable with Wi-Fi 6 (802.11ax) when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 160MHz channels.
[7] Wi-Fi® supporting gigabit speeds is achievable with Wi-Fi 6 (802.11ax) when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 160MHz channels. [1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[2] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[3] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 (802.11ax) are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the PC to communicate with other 802.11ax devices. Wi-Fi® supporting gigabit speeds is achievable with Wi-Fi 6 (802.11ax) when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 160MHz channels.
[4] Not available on platforms with multiple internal storage drives. You must back up important files, data, photos, videos, etc. before using HP Sure Recover to avoid loss of data.
[8] HP Sure Click supports Microsoft® Internet Explorer and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode, when Microsoft Office or Adobe Acrobat are installed.

Technical specification disclaimers
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com/.
Some devices for academic use will automatically be updated to Windows 10 Pro Education with the Windows 10 Anniversary Update. Features vary; see https://aka.ms/ProEducation for Windows 10 Pro Education feature information.
Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Processor speed denotes maximum performance mode; processors will run at lower speeds in battery optimization mode.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See www.intel.com/technology/turboboost for more information.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
Intel® Optane™ memory system acceleration does not replace or increase the DRAM in your system. Requires 8th Gen or higher Intel® Core™ processor, BIOS version with Intel® Optane™ supported, Windows 10 64-bit, and an Intel® Rapid Storage Technology (Intel® RST) driver.
Not available with eMMC Base Units.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 (802.11ax) are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other 802.11ax devices.
WWAN module is an optional feature, requires factory configuration and requires separately purchased service contract. Check with service provider for coverage and availability in your area. Connection speeds will vary due to location, environment, network conditions, and other factors. 4G LTE not available on all products, in all regions.
Gigabit class Category 16 4G LTE module is optional and must be configured at the factory. Module designed for up to 1 Gbps download speeds as carriers deploy 5 carrier aggregation and 100Mhz channel bandwidth, requires activation and separately purchased service contract. Backwards compatible to HSPA 3G technologies. Check with service provider for coverage and availability in your area. Connection, upload and download speeds will vary due to network, location, environment, network conditions, and other factors. 4G LTE not available on all products, in all regions.
Miracast is a wireless technology your PC can use to project your screen to TVs, projectors, and streaming.
Sold separately or as an optional feature.
SIM slot is not user accessible without WWAN configuration.
HD content required to view HD images.
Resolutions are dependent upon monitor capability, and resolution and color depth settings.
HP Sure View integrated privacy screen is an optional feature that must be configured at purchase and is designed to function in landscape orientation.
HP Support Assistant requires Windows and Internet access.
HP Driver Packs not preinstalled, however available for download at http://www.hp.com/go/clientmanagement.
HP Manageability Integration Kit can be downloaded from http://www.hp.com/go/clientmanagement.
Absolute agent is shipped turned off, and will be activated when customers activate a purchased subscription. Subscriptions can be purchased for terms ranging multiple years. Service is limited, check with Absolute for availability outside the U.S. The Absolute Recovery Guarantee is a limited warranty. Certain conditions apply. For full details visit: http://www.absolute.com/company/legal/agreements/ computrace-agreement. Data Delete is an optional service provided by Absolute Software. If utilized, the Recovery Guarantee is null and void. In order to use the Data Delete service, customers must first sign a Pre-Authorization Agreement and either obtain a PIN or purchase one or more RSA SecurID tokens from Absolute Software.
HP Drive Lock & Automatic Drive Lock is not supported on NVMe drives.
For the methods outlined in the National Institute of Standards and Technology Special Publication 800-88 "Clear" sanitation method. HP Secure Erase does not support platforms with Intel® Optane™.
HP Sure Click is available on most HP PCs and supports Microsoft® Internet Explorer and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode, when Microsoft Office or Adobe Acrobat are installed.
HP Sure Start Gen5 is available on select HP PCs with Intel processors. See product specifications for availability.
HP Sure Run Gen2: See product specifications for availability.
HP Sure Recover Gen2: See product specifications for availability. Requires an open, wired network connection. Not available on platforms with multiple internal storage drives. You must back up important files, data, photos, videos, etc. before using HP Sure Recover to avoid loss of data. HP Sure Recover (Gen1) does not support platforms with Intel® Optane™.
HP BIOSphere Gen5 is available on select HP Pro and Elite PCs. See product specifications for details. Features may vary depending on the platform and configurations.
HP Sure Sense requires Windows 10. See product specifications for availability. On units with WWAN shipping to China, HP Sure Sense is only available via Softpaq download.
Recharges the battery up to 50% within 30 minutes when the system is off or in standby mode. Power adapter with a minimum capacity of 65 watts is required. After charging has reached 50% capacity, charging will return to normal. Charging time may vary +/-10% due to System tolerance.
Availability may vary by country.
HP Care Packs are sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of pu