location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hotpoint PK 755 D GH X/HA LPG hob Stainless steel Built-in Gas 5 zone(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hotpoint Check ‘Hotpoint’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PK 755 D GH X/HA LPG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PK 755 D GH X/HA LPG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8007842821178
Category:
Cooking appliance, or the flat top part of a cooker, with hotplates or burners.
Hobs Check ‘Hotpoint’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hotpoint: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9693
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hotpoint PK 755 D GH X/HA LPG hob Stainless steel Built-in Gas 5 zone(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stainless steel Built-in
  • - 5 zone(s) Stainless steel Gas
  • - Control type: Rotary Electronic ignition
More>>>
Short summary description Hotpoint PK 755 D GH X/HA LPG hob Stainless steel Built-in Gas 5 zone(s):
This short summary of the Hotpoint PK 755 D GH X/HA LPG hob Stainless steel Built-in Gas 5 zone(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Hotpoint PK 755 D GH X/HA LPG, Stainless steel, Built-in, Gas, Stainless steel, 5 zone(s), 5 zone(s)

Long summary description Hotpoint PK 755 D GH X/HA LPG hob Stainless steel Built-in Gas 5 zone(s):
This is an auto-generated long summary of Hotpoint PK 755 D GH X/HA LPG hob Stainless steel Built-in Gas 5 zone(s) based on the first three specs of the first five spec groups.

Hotpoint PK 755 D GH X/HA LPG. Product colour: Stainless steel, Appliance placement: Built-in, Hob type: Gas. Control type: Rotary. Gas type: Liquefied Petroleum Gas (LPG). Width: 750 mm, Depth: 510 mm, Height: 41.5 mm

Design
Number of gas cooking zones *
5 zone(s)
Cooking zone 1 type
Simmer
Cooking zone 1 shape
Round
Cooking zone 1 position
Left front
Cooking zone 1 power source
Gas
Cooking zone 1 diameter
110 mm
Cooking zone 1 power
900 W
Cooking zone 2 type
Regular
Cooking zone 2 shape
Round
Cooking zone 2 position
Left rear
Cooking zone 2 power source
Gas
Cooking zone 2 diameter
132 mm
Cooking zone 2 power
1750 W
Cooking zone 3 type
Large
Cooking zone 3 shape
Round
Cooking zone 3 position
Central
Cooking zone 3 power source
Gas
Cooking zone 3 diameter
157 mm
Cooking zone 3 power
2600 W
Cooking zone 4 type
Regular
Cooking zone 4 shape
Round
Cooking zone 4 position
Right rear
Cooking zone 4 power source
Gas
Cooking zone 4 diameter
132 mm
Cooking zone 4 power
1750 W
Design
Cooking zone 5 type
Simmer
Cooking zone 5 shape
Round
Cooking zone 5 position
Right front
Cooking zone 5 power source
Gas
Cooking zone 5 diameter
110 mm
Cooking zone 5 power
1000 W
Product colour *
Stainless steel
Appliance placement *
Built-in
Hob type *
Gas
Top surface type *
Stainless steel
Number of cooking zones *
5 zone(s)
Pan support material
Cast iron
Ergonomics
Control type *
Rotary
Built-in display *
No
Electronic ignition
Yes
Power
Gas type
Liquefied Petroleum Gas (LPG)
Weight & dimensions
Width
750 mm
Depth
510 mm
Height
41.5 mm
Installation compartment width
55 cm
Installation compartment depth
47.5 cm