location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hot Wheels W5084 toy playset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hot Wheels Check ‘Hot Wheels’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W5084
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W5084 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0746775117191 show
Category: Toy Playsets Check ‘Hot Wheels’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hot Wheels: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1993
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:34:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hot Wheels W5084 toy playset
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Car & racing Recommended age (min): 3 yr(s)
  • - Hot Wheels
  • - Material: Plastic
  • - Batteries required Number of batteries supported: 3 LR44
Long product name Hot Wheels W5084 toy playset :
The long product name of Hot Wheels W5084 toy playset. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hot Wheels T-Rex Takedown, 3+
More>>>
Hot Wheels W5084 toy playset:
The official description of Hot Wheels W5084 toy playset as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Hot Wheels® T-Rex Takedown™ Play Set
“Get out of my jungle!” warns the T. rex in this play set that will spark great imaginative play. A car that “teases” the dinosaur may find itself trapped in his mouth and unable to sneak out the back escape ramp through the hidden door. But a second car can try a rescue with the right aim! Just line up the cannon launcher, clear the piranha pit and knock the T. rex in the chest to send him forward, releasing the imprisoned car. Who will go the way of the dinosaur? Includes play set and 1 car; the T. rex speaks 12 phrases and emits 3 sounds at random. Not for use with some Hot Wheels® vehicles. Ages 3 and older.

Short summary description Hot Wheels W5084 toy playset:
This short summary of the Hot Wheels W5084 toy playset data-sheet is auto-generated and uses the product title and the first six key specs.

Hot Wheels W5084, Car & racing, Hot Wheels, 3 yr(s), Batteries included, LR44, Plastic

Long summary description Hot Wheels W5084 toy playset:
This is an auto-generated long summary of Hot Wheels W5084 toy playset based on the first three specs of the first five spec groups.

Hot Wheels W5084. Type: Car & racing, Theme: Hot Wheels, Recommended age (min): 3 yr(s). Battery type: LR44. Batteries included. Material: Plastic

Features
Material
Plastic
Theme
Hot Wheels
Recommended age (min) *
3 yr(s)
Suggested gender
Boy
Type *
Car & racing
Battery
Batteries required
Yes
Battery
Number of batteries supported
3
Battery type
LR44
Safety warning
EU TSD warning
Not for children under 36 months
Other features
Quantity
1
Packaging content
Vehicle included
Yes
Batteries included
Yes