location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hoover HTDBW H7A1TCE-80 tumble dryer Built-in Front-load 7 kg A+ White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hoover Check ‘Hoover’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTDBW H7A1TCE-80
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31900007 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8016361960879
Category:
Machines used for drying clothes and sheets.
Tumble Dryers Check ‘Hoover’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hoover: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6222
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 16:32:38
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Hoover 31900007 user manual (8.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hoover HTDBW H7A1TCE-80 tumble dryer Built-in Front-load 7 kg A+ White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Built-in Front-load 7 kg 99 L White
  • - Heat pump
  • - Number of drying programs: 16
  • - LED Built-in display
  • - Moisture sensor Delayed start timer
  • - Wi-Fi controlled Near Field Communication (NFC)
  • - Energy efficiency class: A+
  • - 269 kWh 67 dB
Long product name Hoover HTDBW H7A1TCE-80 tumble dryer Built-in Front-load 7 kg A+ White :
The long product name of Hoover HTDBW H7A1TCE-80 tumble dryer Built-in Front-load 7 kg A+ White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HTDBW H7A1TCE-80
More>>>
Hoover HTDBW H7A1TCE-80 tumble dryer Built-in Front-load 7 kg A+ White:
The official description of Hoover HTDBW H7A1TCE-80 tumble dryer Built-in Front-load 7 kg A+ White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

H-DRY 700

Short summary description Hoover HTDBW H7A1TCE-80 tumble dryer Built-in Front-load 7 kg A+ White:
This short summary of the Hoover HTDBW H7A1TCE-80 tumble dryer Built-in Front-load 7 kg A+ White data-sheet is auto-generated and uses the product title and the first six key specs.

Hoover HTDBW H7A1TCE-80, Built-in, Front-load, Heat pump, White, Rotary, Left

Long summary description Hoover HTDBW H7A1TCE-80 tumble dryer Built-in Front-load 7 kg A+ White:
This is an auto-generated long summary of Hoover HTDBW H7A1TCE-80 tumble dryer Built-in Front-load 7 kg A+ White based on the first three specs of the first five spec groups.

Hoover HTDBW H7A1TCE-80. Appliance placement: Built-in, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 7 kg, Drying class: B, Drying programs: Auto. Delay start (max): 24 h, Apps supported: Hoover Wizard. Energy efficiency class: A+, Energy consumption: 2.25 kWh, Annual energy consumption: 269 kWh. Depth: 465 mm, Width: 596 mm, Height: 850 mm

Design
Appliance placement *
Built-in
Loading type *
Front-load
Drying system *
Heat pump
Product colour *
White
Door hinge
Left
Door colour
White
Control type *
Rotary
Drum volume
99 L
Built-in display *
Yes
Display type
LED
Drum material
Galvanized
Certification
Woolmark
Performance
Rated capacity *
7 kg
Drying class *
B
Number of drying programs
16
Drying programs *
Auto
Cycle time *
244 min
Noise level *
67 dB
Energy consumption per cycle (partial load)
1.2 kWh
Moisture sensor
Yes
Ergonomics
Delayed start timer *
Yes
Delay start (max)
24 h
Adjustable feet
Yes
Ready indicator
Yes
Ergonomics
Apps supported
Hoover Wizard
Wi-Fi controlled *
Yes
Near Field Communication (NFC) *
Yes
Power
Energy efficiency class *
A+
Energy efficiency scale
A+++ to D
AC input voltage
220 - 240 V
Power consumption (standby)
0.75 W
Power consumption (off)
0.4 W
Energy consumption *
2.25 kWh
Annual energy consumption *
269 kWh
Heat source *
Electric
Power plug type
Type G
Weight & dimensions
Width
596 mm
Depth *
465 mm
Height
850 mm
Weight
38 kg
Packaging data
Drying rack included
No
Package width
665 mm
Package depth
540 mm
Package height
890 mm
Package weight
41 kg
Technical details
Water reservoir location
Door
Outlet water hose
No