location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Honor 9A 16 cm (6.3") Dual SIM Android 10 4G Micro-USB 3 GB 64 GB 5000 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Honor Check ‘Honor’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51095JUJ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6972453161789
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Honor’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Honor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15709
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jul 2024 11:46:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Honor 9A 16 cm (6.3") Dual SIM Android 10 4G Micro-USB 3 GB 64 GB 5000 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5,000 mAh battery
  • - Fingerprint Scanner and Facial Unlock
  • - Data-free FM Radio Streaming
  • - Three Stunning Designs
  • - Powerful Audio Speaker
  • - 6.3-inch FullView Display
Long product name Honor 9A 16 cm (6.3") Dual SIM Android 10 4G Micro-USB 3 GB 64 GB 5000 mAh Black :
The long product name of Honor 9A 16 cm (6.3") Dual SIM Android 10 4G Micro-USB 3 GB 64 GB 5000 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6.3", IPS, 1600 x 720, Mediatek MT6762R, Bluetooth 5.0, 5000 mAh, Android 10 + Magic UI 3.1
More>>>
Honor 9A 16 cm (6.3") Dual SIM Android 10 4G Micro-USB 3 GB 64 GB 5000 mAh Black:
The official description of Honor 9A 16 cm (6.3") Dual SIM Android 10 4G Micro-USB 3 GB 64 GB 5000 mAh Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Outstanding All-day Battery Life
The 5000mAh(type) battery of the HONOR 9A lets you browse the web and watch videos for hours without worrying about running out of juice. When the battery drops to 5%, just switch to Ultra Power Saving Mode, enabling up to 12 hours of usage..

HONOR 9A also features reverse charging, using an OTG cable, you can charge your other devices.

6.3 Inches of Gorgeous Screen
Meeting the all-new 20:9 display with a spectacular screen-to-body ratio of 88.4%, whether you're playing games or reading a book, you'll enjoy an immersive experience.
The HONOR 9A also has a blue light filter to reduce harmful blue light and optimise your eye comfort, causing less eye strain.

Go from 0 to Party in Seconds
Think a smartphone can't produce impressive audio? Think again. Enhanced by Smart PA sound system, HONOR 9A delivers up to 88 dB of outstanding bright sound.
But great music is best shared, which is why HONOR 9A has Party Mode. You can split audio channels across multiple phones, so that everyone can enjoy immersive surround sound.

Beauty Comes in Two Colours
Designed to let you stand out from the crowd, HONOR 9A comes in two gorgeous colours.

Fingerprint Scanner and Facial Unlock
Unlock the HONOR 9A with a single glance, even in the dark by merely raising the phone.
There's also a fingerprint scanner built right in so that you can make payments securely and efficiently.

Listen to FM radio Wherever You Go
HONOR 9A is fitted with a dedicated FM antenna, so you can listen to the radio whenever, wherever, without using your mobile data

Save More of What You Love
You can store up to 22,000 photographs or 395 episodes of your favourite show right in your pocket. Need more storage? No problem, just use a Micro-SD card with compatbility up to 512GB.
Got a SIM for work, and a SIM for your personal life? No problem, easily switch between calls on the fly and make VoLTE calls from either SIM.

13 MP Triple Camera Designed for Stunning Portraits
The HONOR 9A can capture your subject's true personality every time with natural-looking portraits. The rear camera's f/1.8 aperture is augmented with an algorithm which helps you soften the background and grab that perfect bokeh shot.

Simple mode
Everything you need

Using your phone shouldn't feel like a chore, which is why Simple Mode is there if you need it. The HONOR 9A strips the interface back to the basics, with bigger text and icons, louder notifications, and easier access to the apps you use most.

Digital Balance Control your screen time
With Digital balance, you can see how much time you're spending with HONOR 9A, and set time limits for the phone, or even specific apps. If you want to get away from your screen for a while, you can set rest times too.

Short summary description Honor 9A 16 cm (6.3") Dual SIM Android 10 4G Micro-USB 3 GB 64 GB 5000 mAh Black:
This short summary of the Honor 9A 16 cm (6.3") Dual SIM Android 10 4G Micro-USB 3 GB 64 GB 5000 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Honor 9A, 16 cm (6.3"), 3 GB, 64 GB, 13 MP, Android 10, Black

Long summary description Honor 9A 16 cm (6.3") Dual SIM Android 10 4G Micro-USB 3 GB 64 GB 5000 mAh Black:
This is an auto-generated long summary of Honor 9A 16 cm (6.3") Dual SIM Android 10 4G Micro-USB 3 GB 64 GB 5000 mAh Black based on the first three specs of the first five spec groups.

Honor 9A. Display diagonal: 16 cm (6.3"), Display resolution: 1600 x 720 pixels. Processor frequency: 2 GHz, Processor family: MediaTek, Processor model: MT6762R. RAM capacity: 3 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 10. Battery capacity: 5000 mAh. Product colour: Black

Display
Display diagonal *
16 cm (6.3")
Screen shape
Flat
Panel type
IPS
Display resolution *
1600 x 720 pixels
Display number of colours
16.78 million colours
Touchscreen type
Capacitive
Processor
Processor family *
MediaTek
Processor model *
MT6762R
Processor architecture
ARM Cortex-A53
Processor cores
8
Processor frequency *
2 GHz
Coprocessor
Yes
Coprocessor frequency
1.5 GHz
Coprocessor architecture
ARM Cortex-A53
Storage
RAM capacity *
3 GB
Internal storage capacity *
64 GB
Compatible memory cards *
MicroSDHC
Maximum memory card size
512 GB
Camera
Rear camera resolution (numeric) *
13 MP
Second rear camera resolution (numeric)
5 MP
Third rear camera resolution (numeric)
2 MP
Rear camera aperture number
1.8
Second rear camera aperture number
2.2
Third rear camera aperture number
2.4
Front camera type *
Single camera
Front camera resolution (numeric) *
8 MP
Front camera aperture number
2
Rear camera flash *
Yes
Rear camera type *
Triple camera
Network
SIM card capability *
Dual SIM
Mobile network generation *
4G
SIM card type *
NanoSIM
Wi-Fi *
Yes
Network
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
5.0
Bluetooth Low Energy (BLE)
Yes
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB connector type
Micro-USB
USB version
2.0
Headphone connectivity
3.5 mm
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
E-mail
Yes
Design
Form factor *
Bar
Product colour *
Black
Performance
Wireless charging
No
Fingerprint reader
Yes
Speakerphone
Yes
Vibrating alert
Yes
Navigation
GPS (satellite)
Yes
NavIC
Yes
GLONASS
Yes
BeiDou
Yes
Position location *
Yes
Wi-Fi positioning
Yes
Software
Platform *
Android
Operating system installed *
Android 10
Battery
Battery capacity *
5000 mAh
Sensors
Proximity sensor
Yes
Ambient light sensor
Yes
Weight & dimensions
Width
74.1 mm
Depth
9.04 mm
Height
159.1 mm