location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Honeywell ScanPal EDA50hc handheld mobile computer 12.7 cm (5") 1280 x 720 pixels Touchscreen 270 g White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Honeywell Check ‘Honeywell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ScanPal EDA50hc
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EDA50-011-C112R
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
2000014237452
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Honeywell’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Honeywell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16818
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Nov 2022 09:09:02
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Honeywell EDA50-011-C112R user manual (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Honeywell ScanPal EDA50hc handheld mobile computer 12.7 cm (5") 1280 x 720 pixels Touchscreen 270 g White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12.7 cm (5") 1280 x 720 pixels Touchscreen
  • - RAM 0.002 GB
  • - Compatible memory cards: MicroSDHC
  • - Qualcomm Snapdragon 1.2 GHz
  • - Android 4.4.4
  • - Bluetooth Data network: Edge, GSM Near Field Communication (NFC) Wi-Fi
  • - Built-in camera 5 MP
  • - Auto focus
  • - Lithium-Ion (Li-Ion) 4000 mAh
  • - White
Long product name Honeywell ScanPal EDA50hc handheld mobile computer 12.7 cm (5") 1280 x 720 pixels Touchscreen 270 g White :
The long product name of Honeywell ScanPal EDA50hc handheld mobile computer 12.7 cm (5") 1280 x 720 pixels Touchscreen 270 g White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ScanPal EDA50hc - Android 4.4.4, 802.11 a/b/g/n, 1D/2D Imager (HI2D), 1.2 GHz Quad-core, 2GB/8GB Memory, 5MP Camera, Bluetooth 4.0, NFC, Battery 4,000 mAh, USB Charger, Healthcare white
More>>>
Short summary description Honeywell ScanPal EDA50hc handheld mobile computer 12.7 cm (5") 1280 x 720 pixels Touchscreen 270 g White:
This short summary of the Honeywell ScanPal EDA50hc handheld mobile computer 12.7 cm (5") 1280 x 720 pixels Touchscreen 270 g White data-sheet is auto-generated and uses the product title and the first six key specs.

Honeywell ScanPal EDA50hc, 12.7 cm (5"), 1280 x 720 pixels, Multi-touch, Capacitive, 0.002 GB, MicroSDHC

Long summary description Honeywell ScanPal EDA50hc handheld mobile computer 12.7 cm (5") 1280 x 720 pixels Touchscreen 270 g White:
This is an auto-generated long summary of Honeywell ScanPal EDA50hc handheld mobile computer 12.7 cm (5") 1280 x 720 pixels Touchscreen 270 g White based on the first three specs of the first five spec groups.

Honeywell ScanPal EDA50hc. Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 720 pixels, Touch technology: Multi-touch. Internal memory: 0.002 GB, Compatible memory cards: MicroSDHC. Processor frequency: 1.2 GHz, Processor manufacturer: Qualcomm, Processor family: Qualcomm Snapdragon. Operating system installed: Android. Wi-Fi standards: 802.11a, 802.11b, 802.11g