location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HKS Dolomit II projection screen for school, office or conference rooms

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HKS Check ‘HKS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dolomit II projection screen for school, office or conference rooms
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
36112424-2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250937401920
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘HKS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HKS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1781
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HKS Dolomit II projection screen for school, office or conference rooms
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Made in Germany
  • - motor or crank drive
  • - flexible wall or ceiling mounting
  • - with or without black rim
  • - formats up to W 300 x H 300 cm
  • - Polar matte white type D according to DIN 19045, gain factor 1.1
  • - optional pre-assembly frame for installation in ceiling systems
Long product name HKS Dolomit II projection screen for school, office or conference rooms :
The long product name of HKS Dolomit II projection screen for school, office or conference rooms. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dolomit II, 23 kg, W 240 x H 240 cm
More>>>
HKS Dolomit II projection screen for school, office or conference rooms:
The official description of HKS Dolomit II projection screen for school, office or conference rooms as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Each projection screen must fit the room conditions so that you can get the maximum benefit. The professional Dolomit II rolling screen is the optimal solution for school, office or conference rooms. It can be visibly mounted on walls or ceilings, as well as in suspended ceilings. It is optionally available with a black rim. This provides a better contrast. The standard colour of the aluminium housing (W 11 x H 11 cm) is RAL 9016 Traffic White. Other colours are optionally available according to RAL Classic, please contact us!

Mounting Method
Visible wall-/ceiling mounting or in suspended ceilings?
For visible wall or ceiling mounting, simple and quick installation is available with the Quick Mounting Set: position – hang in – secure. Mounting slots on all sides of the housing allow you flexible mounting options; perfectly adaptable to the local conditions. Vertical readjustment of the housing.

If the existing equipment does not allow direct wall mounting, you can order wall spacers. We recommend our professional installation system for suspended ceilings with a pre-assembly frame for picture walls that are to be installed flush with the ceiling.

If the Dolomit II is installed in the ceiling without a pre-assembly frame, an inspection opening must be provided by the customer as the Dolomit II is not inspectable. In order to fill the gap between raw ceiling and suspended ceiling, an optional installation set for suspended ceilings is available.

Projection Screen Surface
The Polar PU screen surface is a textile tested for harmful substances made of polyester fabric with a PU coating. It is flame-retardant and meets the requirements according to DIN 4102 – B1. Due to the matt white PU coating on the front side an optimal, lifelike colour representation is achieved.
The black, opaque backside ensures that the screen surface is 99.98% lightproof. This ensures that no backlight can pass through.

Short summary description HKS Dolomit II projection screen for school, office or conference rooms:
This short summary of the HKS Dolomit II projection screen for school, office or conference rooms data-sheet is auto-generated and uses the product title and the first six key specs.

HKS Dolomit II projection screen for school, office or conference rooms, Manual, 2.4 m, 2.4 m, 1:1, Matte White, White

Long summary description HKS Dolomit II projection screen for school, office or conference rooms:
This is an auto-generated long summary of HKS Dolomit II projection screen for school, office or conference rooms based on the first three specs of the first five spec groups.

HKS Dolomit II projection screen for school, office or conference rooms. Drive type: Manual, Viewable screen width (W): 2.4 m, Viewable screen height (H): 2.4 m, Native aspect ratio: 1:1, Screen surface: Matte White. Product colour: White

Performance
Drive type *
Manual
Screen surface
Matte White
Screen gain
1.1
Native aspect ratio *
1:1
Viewable screen height (H) *
2.4 m
Viewable screen width (W) *
2.4 m
Country of origin
Germany
Design
Mounting type *
Ceiling/wall
Easy to install
Yes
Product colour
White
Material
Aluminium
Weight & dimensions
Weight
23 kg
Country Distributor
Nederland 1 distributor(s)
Belgium 1 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)