location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HKS Congress 22

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HKS Check ‘HKS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Congress 22
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20123360
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250937404600
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘HKS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HKS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2704
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HKS Congress 22
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Made in Germany
  • - motorised
  • - Flexible mounting options
  • - safety catch and safety limit switch from 5 metres upwards
  • - formats up to W 600 x H 400 cm
  • - meets the requirements according to DIN 4102
  • - inspection possibility without disassembly
Long product name HKS Congress 22 :
The long product name of HKS Congress 22. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

600 x 338 cm, 160 kg, 16:9, Polar TA, Motor
More>>>
HKS Congress 22:
The official description of HKS Congress 22 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Version
The Congress 22 is an extremely high-quality projection screen which is ideal for professional use in the congress and event sector. The entire projection screen can be inspected without disassembly.

The standard colour of the aluminium housing (W 22 x H 22 cm) is RAL 9016 Traffic White. Other colours are optionally available according to RAL Classic, please contact us!

Mounting Method
Mounting slots on all sides of the housing allow you flexible mounting options; perfectly adaptable to the local conditions. The scope of delivery includes mounting brackets for ceiling mounting. Possibility to adjust the housing horizontally.

If ceiling mounting is not possible in your room, wall brackets can be ordered. However, if the existing equipment does not permit direct wall mounting, you can obtain wall spacers.

If Congress 22 is to be installed flush with the ceiling, ceiling installation sets are available as an option.

Projection Screen Surface
Congress 22 is available in both the Polar TA and Polar GS screens. The Polar TA projection screen surface complies with the requirements according to DIN 4102 – B2. The Polar GS projection screen surface is flame retardant and fulfils the requirements according to DIN 4102 – B1.

The matt white projection screen on the front side provides an optimal, lifelike colour display. The screen surface Polar TA has a grey back, the Polar GS a black one. Thus, the screen surfaces are 99.98% light-proof. The dark backside ensures that no back light can pass through.

Accessories
With the wall brackets you can mount the Congress 22 directly on the wall. If the existing equipment does not allow direct wall mounting, we recommend wall spacers with 30 or 40 cm. Special spacers are possible, please contact us!

As an option, the screen surface can also be ordered as a rolling screen. This is the ideal solution for installations where pictures hang on walls or windowsills are blocked. In our standard version, the motor drive is located on the right-hand side, seen from the front.
If your situation so requires, we can also mount the drive for you on the left-hand side. For Congress 22, you can select a 1-channel radio control with handheld transmitter or a key switch to prevent unauthorized operation.

For flush ceiling installation, we recommend our professional installation system: simple installation in suspended ceiling systems with a pre-assembly frame, without additional on-site inspection openings.

To fill the gap between raw ceiling and suspended ceiling, an optional installation set for suspended ceilings is available.

Technical Details
Quick assembly and maintenance work of the individual system elements is possible due to the integrated mounting of the bearing slide. An inspection of the entire technology, including screen surface, can be carried out in the shortest possible time, without dismantling the housing technology.

If the projection screen is no longer needed, it can be simply rolled up by motorised drive. The Congress 22 is equipped with a high-quality, noise-optimized quality electric plug-in drive (230V/50Hz) with thermal protection switch. The loading profile of Congress 22 ensures perfect flatness.

All projection screens over 5 meters are equipped with a safety catch and safety limit switch as standard. The built-in switch meets the requirements of stage technology. This means that all the necessary standards for tendering and testing of mechanical engineering equipment in production facilities are already met in our standard version.

Construction according to DIN 56950-4:2015 Safety requirements and tests on assembled projection screens

Short summary description HKS Congress 22:
This short summary of the HKS Congress 22 data-sheet is auto-generated and uses the product title and the first six key specs.

HKS Congress 22, Motorized, 6 m, 3.38 m, 16:9, Matte White, White

Long summary description HKS Congress 22:
This is an auto-generated long summary of HKS Congress 22 based on the first three specs of the first five spec groups.

HKS Congress 22. Drive type: Motorized, Viewable screen width (W): 6 m, Viewable screen height (H): 3.38 m, Native aspect ratio: 16:9, Screen surface: Matte White. Product colour: White

Performance
Drive type *
Motorized
Screen surface
Matte White
Native aspect ratio *
16:9
Viewable screen height (H) *
3.38 m
Viewable screen width (W) *
6 m
Country of origin
Germany
Design
Mounting type *
Ceiling/wall
Frame type
Folding frame
Design
Borders
No
Easy to install
Yes
Product colour
White
Material
Polyvinyl chloride (PVC), Fiberglass, Plastic, Aluminium
Power
Input voltage
230 V
Input frequency
50 Hz
Weight & dimensions
Weight
160 kg