location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HKS Kabinett-G projection screen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HKS Check ‘HKS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kabinett-G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17121821 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250937405478
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘HKS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HKS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4420
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HKS Kabinett-G projection screen
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Built-in system for e.g. sideboards
  • - Flame retardant, meets the requirements of DIN 4102 – B1
  • - Optimum flatness due to scissor joints
Long product name HKS Kabinett-G projection screen :
The long product name of HKS Kabinett-G projection screen. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

W 240 x H 180 cm, 64 kg, Polar GS
More>>>
HKS Kabinett-G projection screen:
The official description of HKS Kabinett-G projection screen as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The projection screen Kabinett-G is an installation system for mounting in e. g. sideboards, drawers, floors or other installation options.

It offers almost everyone the opportunity to integrate a projection screen into their surroundings without being visible in large quantities. The projection screen is mounted on a base support.

Installation is carried out in sideboards, drawers or other installation options provided by the customer. A profile (with max. 500 g per running metre) can be attached to the upper edge strip of the Kabinett-G. The profile enables you to finish the projection screen completely with the built-in furniture or similar when retracted and is no longer visible.

The Polar GS projection screen surface is flame resistant and meets the requirements of DIN 4102 – B1. The matt white projection screen on the front side provides an optimal, lifelike colour display. The black back side ensures that the screen surface is 99.98% light-proof. This ensures that no backlight can pass through.

In our standard version, the motor drive is located on the right-hand side. If your requirements change, we can also mount the drive for you on the left-hand side.

For the Kabinett-G, you can select a 1-channel radio control with handheld transmitter to prevent unauthorized operation. Optionally, it is available with a black border which provides a better contrast.

Our sales team is at your disposal!

The projection screen surface is extended from bottom to top. If the projection screen is no longer needed, it can be retracted easily and safely by motorised drive in the built-in furniture or similar.

With a low installation height, the Kabinett-G is installed without a cover. The robustly designed scissor joints ensure the excellent flatness of the screen surface when extended.

Design according to DIN 56950-4:2015 safety requirements and tests on assembled projection screens.

Short summary description HKS Kabinett-G projection screen:
This short summary of the HKS Kabinett-G projection screen data-sheet is auto-generated and uses the product title and the first six key specs.

HKS Kabinett-G, Motorized, 2.4 m, 180 cm, Black, White

Long summary description HKS Kabinett-G projection screen:
This is an auto-generated long summary of HKS Kabinett-G projection screen based on the first three specs of the first five spec groups.

HKS Kabinett-G. Drive type: Motorized, Viewable screen width (W): 2.4 m, Viewable screen height (H): 180 cm. Product colour: Black, White

Performance
Drive type *
Motorized
Viewable screen height (H) *
180 cm
Viewable screen width (W) *
2.4 m
Country of origin
Germany
Design
Mounting type *
Desk
Black backing
Yes
Borders
No
Design
Easy to install
Yes
Product colour
Black, White
Material
Aluminium, PVC, Polyester
Power
Input voltage
230 V
Input frequency
50 Hz
Weight & dimensions
Weight
64 kg
Country Distributor
Nederland 1 distributor(s)
Belgium 1 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)