location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HKS Contour projection screen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HKS Check ‘HKS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Contour
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16122023 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250937405249
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘HKS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HKS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1644
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (4.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HKS Contour projection screen
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Transportable, mobile projection screen
  • - Motor or crank drive
  • - Flame resistant, meets the requirements of DIN 4102 – B1
  • - Optimum flatness due to scissor joints
Long product name HKS Contour projection screen :
The long product name of HKS Contour projection screen. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

W 250 x H 200 cm, 78 kg, Polar GS
More>>>
HKS Contour projection screen:
The official description of HKS Contour projection screen as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mobile projection screens are the ideal solution if the installation doesn’t allow for fixed installation or if it is a matter of a quick and simple presentation setup in different rooms. Ideal for trade fairs, churches, conference or training rooms.

The standard colour of the aluminium housing (W 19 x H 19 cm) and the chassis are RAL 9016 Traffic White. Other colours are optionally available according to RAL Classic, please contact us!

The Contour can be used directly without any assembly work. Thanks to the four fold-out adjustable feet underneath the housing, the projection screen can be used flexibly and mobile at any time.

The Polar GS screen surface is flame retardant and meets the requirements of DIN 4102 – B1. The matt white projection screen on the front side achieves an optimal, true-to-life colour display. The black back side ensures that the screen surface is 99.98% light-proof. This ensures that no backlight can pass through.

If the projection screen is no longer needed, it can be simply rolled up using a motor or crank drive. It is equipped with a manually operated lid. When retracted, the cover profile closes the housing positively. The robustly designed scissor joints ensure the excellent flatness of the screen surface when extended.
The Contour Motor is equipped with a high-quality, noise-optimized, high-quality electric plug-in drive (230V/50Hz) with thermal protection switch.
However, the Contour can also be equipped with a maintenance-free crank drive. The screen surface can be rolled up and down by means of a removable crank.

The motor or crank drive is in our standard versions on the right-hand side. If your requirements change, we can also mount the drive for you on the left-hand side.

Design according to DIN 56950-4:2015 safety requirements and tests on assembled projection screens.

Short summary description HKS Contour projection screen:
This short summary of the HKS Contour projection screen data-sheet is auto-generated and uses the product title and the first six key specs.

HKS Contour, Motorized, 2.5 m, 2 m, White

Long summary description HKS Contour projection screen:
This is an auto-generated long summary of HKS Contour projection screen based on the first three specs of the first five spec groups.

HKS Contour. Drive type: Motorized, Viewable screen width (W): 2.5 m, Viewable screen height (H): 2 m. Product colour: White

Performance
Drive type *
Motorized
Viewable screen height (H) *
2 m
Viewable screen width (W) *
2.5 m
Country of origin
Germany
Design
Mounting type *
Floor
Black backing
Yes
Borders
No
Design
Easy to install
Yes
Product colour
White
Material
Aluminium, PVC, Polyester
Power
Input voltage
230 V
Input frequency
50 Hz
Weight & dimensions
Weight
78 kg
Country Distributor
Nederland 1 distributor(s)
Belgium 1 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)