location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hisense H49N5705 hospitality TV 124.5 cm (49") 4K Ultra HD Smart TV Black, Grey 16 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hisense Check ‘Hisense’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H49N5705
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H49N5705
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942147436011
Category: Hospitality TVs Check ‘Hisense’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hisense: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44184
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:50:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hisense H49N5705 hospitality TV 124.5 cm (49") 4K Ultra HD Smart TV Black, Grey 16 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 124.5 cm (49") Direct-LED
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - DVB-C, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting 200 x 200 mm
  • - 86 W
More>>>
Short summary description Hisense H49N5705 hospitality TV 124.5 cm (49") 4K Ultra HD Smart TV Black, Grey 16 W:
This short summary of the Hisense H49N5705 hospitality TV 124.5 cm (49") 4K Ultra HD Smart TV Black, Grey 16 W data-sheet is auto-generated and uses the product title and the first six key specs.

Hisense H49N5705, 124.5 cm (49"), 4K Ultra HD, 3840 x 2160 pixels, Direct-LED, 16:9, Direct-LED

Long summary description Hisense H49N5705 hospitality TV 124.5 cm (49") 4K Ultra HD Smart TV Black, Grey 16 W:
This is an auto-generated long summary of Hisense H49N5705 hospitality TV 124.5 cm (49") 4K Ultra HD Smart TV Black, Grey 16 W based on the first three specs of the first five spec groups.

Hisense H49N5705. Display diagonal: 124.5 cm (49"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Black, Grey, Panel mounting interface: 200 x 200 mm. Operating system installed: VIDAA U, Video formats supported: 3GP, AVI, FLV, MKV, MOV, MP4, MPG, MVC, RM, VOB, VRO, WEBM, WMV, Audio formats supported: AAC, FLAC, MP3, MP4, WAV, WMA, WMV. HDMI version: 1.4/2.0. RMS rated power: 16 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby Digital Pulse, Dolby MS10

Display
Display diagonal *
124.5 cm (49")
HD type *
4K Ultra HD
Display resolution *
3840 x 2160 pixels
Display technology *
Direct-LED
LED backlighting type
Direct-LED
Screen shape
Flat
Native aspect ratio *
16:9
Supported graphics resolutions
3840 x 2160
Display diagonal (metric)
123 cm
Design
Product colour *
Black, Grey
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
On/off switch
Yes
LED indicators
Yes
Performance
Smart TV *
Yes
Operating system installed
VIDAA U
Backlight dimming technology
No
Internet TV
Yes
Timeshift
No
On Screen Display (OSD)
Yes
Video formats supported
3GP, AVI, FLV, MKV, MOV, MP4, MPG, MVC, RM, VOB, VRO, WEBM, WMV
Audio formats supported
AAC, FLAC, MP3, MP4, WAV, WMA, WMV
Electronic Programme Guide (EPG)
Yes
Auto power off
Yes
Sleep timer
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Teletext function
Yes
Parental control
Yes
Video apps
Netflix, YouTube
Lifestyle apps
Google Apps
Hospitality features
My Channel function
Yes
Ports & interfaces
HDMI ports quantity *
3
HDMI version
1.4/2.0
Mobile High-Definition Link (MHL)
Yes
MHL version
2.0
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Audio (L/R) in
1
Digital audio optical out
1
RF ports quantity
2
Ports & interfaces
PC in (D-Sub)
No
SCART ports quantity
1
Common interface Plus (CI+)
Yes
Common interface Plus (CI+) version
1.3
Audio
Number of speakers
2
RMS rated power *
16 W
Audio decoders
Dolby Digital, Dolby Digital Plus, Dolby Digital Pulse, Dolby MS10
Equalizer
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Web browser
Yes
Browser supported
Opera
Ethernet LAN *
Yes
Power
Power consumption (typical) *
86 W
Power consumption (standby)
0.5 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Certificates
Certification
CE
Weight & dimensions
Width (with stand)
1110 mm
Depth (with stand)
280 mm
Height (with stand)
711 mm
Weight (with stand)
13.5 kg
Width (without stand)
1110 mm
Depth (without stand)
81 mm
Height (without stand)
649 mm
Weight (without stand)
13 kg
Packaging data
Package width
1214 mm
Package depth
153 mm
Package height
763 mm
Package type
Box
Packaging content
Remote control included
Yes
Remote control type
EN3N39H
Desktop stand
Yes
Batteries included
Yes
Other features
3D
No
Hybrid Log-Gamma (HLG)
Yes
Housing material
Plastic
Built-in speaker(s)
Yes
Manual
Yes
Annual energy consumption
126 kWh
Energy efficiency class (old)
A
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD
Auto channel search
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 11:48:30
Uk has collected 2 expert reviews for Hisense H49N5705 hospitality TV 124.5 cm (49") 4K Ultra HD Smart TV Black, Grey 16 W but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)