location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hisense Halo Air conditioner indoor unit White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hisense Check ‘Hisense’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Halo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CBYR0903G
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6926597713236
Category:
A heat pump or central air conditioning system with components located both inside and outside the home. The most common design for home use.
Split-System Air Conditioners Check ‘Hisense’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hisense: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2467
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 16:47:14
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Hisense Halo Air conditioner indoor unit White:
This short summary of the Hisense Halo Air conditioner indoor unit White data-sheet is auto-generated and uses the product title and the first six key specs.

Hisense Halo, Air conditioner indoor unit, White, Cooling, Dehumidifying, Heating, LED, 0.9 l/h, A++

Long summary description Hisense Halo Air conditioner indoor unit White:
This is an auto-generated long summary of Hisense Halo Air conditioner indoor unit White based on the first three specs of the first five spec groups.

Hisense Halo. Type: Air conditioner indoor unit, Product colour: White, Air conditioner functions: Cooling, Dehumidifying, Heating. Energy efficiency class (cooling): A++, Energy efficiency class (heating) (Warmer heating season): A+++, Energy efficiency class (heating) (Average heating season): A+. Indoor unit noise level (high speed): 39 dB, Indoor unit type: Wall-mountable, Indoor unit noise level (low speed): 24 dB

Features
Type *
Air conditioner indoor unit
Multi-split *
No
Product colour *
White
Air conditioner functions *
Cooling, Dehumidifying, Heating
Built-in display
Yes
Display type
LED
Timer
Yes
Remotely operated
Yes
Auto fan
Yes
Air filter
Yes
Dehumidifying capacity
0.9 l/h
Smartphone/tablet remote support
Yes
Power
Energy efficiency class (cooling) *
A++
Energy efficiency class (heating) (Warmer heating season) *
A+++
Energy efficiency class (heating) (Average heating season) *
A+
Annual energy consumption (cooling) *
149 kWh
Annual energy consumption (heating) (Warmer heating season) *
659 kWh
Power
Annual energy consumption (heating) (Average heating season) *
700 kWh
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Energy efficiency scale
A+++ to D
Network
Wi-Fi *
Yes
Indoor unit
Indoor unit type
Wall-mountable
Indoor unit noise level (low speed)
24 dB
Indoor unit noise level (high speed) *
39 dB
Indoor unit sound power level
56 dB
Cooling airflow (indoor unit)
540 m³/h
Indoor units quantity
1
Indoor unit width
79 cm
Indoor unit depth
19.7 cm
Indoor unit height
25.5 cm
Indoor unit weight
7.1 kg
Packaging content
Remote control included
Yes
Manual
Yes