location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HIMO Z20 Grey Aluminium 50.8 cm (20") Lithium-Ion (Li-Ion)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HIMO Check ‘HIMO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
692218810412
Category:
Bicycle with an integrated electric motor which can be used for propulsion.
Electric Bicycles Check ‘HIMO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HIMO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 663
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Feb 2023 07:43:42
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description HIMO Z20 Grey Aluminium 50.8 cm (20") Lithium-Ion (Li-Ion):
This short summary of the HIMO Z20 Grey Aluminium 50.8 cm (20") Lithium-Ion (Li-Ion) data-sheet is auto-generated and uses the product title and the first six key specs.

HIMO Z20, Lithium-Ion (Li-Ion), 10.5 Ah, 36 V, 146 mm, 105 mm, 9.6 cm

Long summary description HIMO Z20 Grey Aluminium 50.8 cm (20") Lithium-Ion (Li-Ion):
This is an auto-generated long summary of HIMO Z20 Grey Aluminium 50.8 cm (20") Lithium-Ion (Li-Ion) based on the first three specs of the first five spec groups.

HIMO Z20. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 10.5 Ah, Battery voltage: 36 V. Depth: 146 mm, Height: 105 mm. Wheelbase: 9.6 cm, Seat tube length: 8.2 cm. Frame material: Aluminium, Handlebar length: 1.3 cm, Front fork material: Aluminium