location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hertz K 165 car speaker Round 2-way 300 W 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hertz Check ‘Hertz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K 165
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
78000300
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8018823136846
Category:
Loudspeakers found in cars can be used to play the radio, tapes, or digital output (MP3s etc).
Car Speakers Check ‘Hertz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hertz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 254
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Hertz K 165 car speaker Round 2-way 300 W 1 pc(s) :
The long product name of Hertz K 165 car speaker Round 2-way 300 W 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

75 W, 4 Ω, 55 - 23000 Hz, 93.5 dB SPL, Black/Grey
More>>>
Short summary description Hertz K 165 car speaker Round 2-way 300 W 1 pc(s):
This short summary of the Hertz K 165 car speaker Round 2-way 300 W 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Hertz K 165, 2-way, 300 W, 75 W, 4 Ω, 55 - 23000 Hz, Neodymium

Long summary description Hertz K 165 car speaker Round 2-way 300 W 1 pc(s):
This is an auto-generated long summary of Hertz K 165 car speaker Round 2-way 300 W 1 pc(s) based on the first three specs of the first five spec groups.

Hertz K 165. Speaker type: 2-way, Peak power: 300 W, Rated power: 75 W. Mounting depth: 6.3 cm, Woofer size (W x H) (imperial): 164.6 x 69.1 mm (6.48 x 2.72"), Woofer size (W x H): 164.6 x 69 mm. Quantity per pack: 1 pc(s)