location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HERMA Multi-purpose labels 20x50 mm blue paper matt hand inscription 480 pcs.

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HERMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multi-purpose labels 20x50 mm blue paper matt hand inscription 480 pcs.
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2413 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4008705024136
Category :
Labels that can be stuck onto envelopes, files etc. Used for naming and labelling things. Have a sticky back so will stick without the need for glue.
Self-Adhesive Labels
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HERMA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33216
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2019 12:07:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name HERMA Multi-purpose labels 20x50 mm blue paper matt hand inscription 480 pcs. :
The short editorial description of HERMA Multi-purpose labels 20x50 mm blue paper matt hand inscription 480 pcs.

Multi-purpose labels 20x50 mm blue paper matt hand inscription 480 pcs.
More>>>
Short summary description HERMA Multi-purpose labels 20x50 mm blue paper matt hand inscription 480 pcs.:
This short summary of the HERMA Multi-purpose labels 20x50 mm blue paper matt hand inscription 480 pcs. data-sheet is auto-generated and uses the product title and the first six key specs.

HERMA Multi-purpose labels 20x50 mm blue paper matt hand inscription 480 pcs., Blue, Rounded rectangle, Cellulose, Paper, Germany, 20 mm, 50 mm

Long summary description HERMA Multi-purpose labels 20x50 mm blue paper matt hand inscription 480 pcs.:
This is an auto-generated long summary of HERMA Multi-purpose labels 20x50 mm blue paper matt hand inscription 480 pcs. based on the first three specs of the first five spec groups.

HERMA Multi-purpose labels 20x50 mm blue paper matt hand inscription 480 pcs.. Product colour: Blue, Shape: Rounded rectangle, Material: Cellulose, Paper. Width: 20 mm, Height: 50 mm, Sheet width: 11.1 cm. Labels per pack: 480 pc(s), Media sheets per package: 32 sheets

Country Distributor
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)