location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hercules 2.1 Gloss Bluetooth speaker set Universal Black 2.1 channels 5 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hercules Check ‘Hercules’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2.1 Gloss Bluetooth
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4780766 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3362934744373
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Hercules’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hercules: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27535
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2018 15:03:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hercules 2.1 Gloss Bluetooth speaker set Universal Black 2.1 channels 5 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.1 channels
  • - Number of satellite speakers: 2 5 W
  • - Wired & Wireless Bluetooth
  • - Black
Long product name Hercules 2.1 Gloss Bluetooth speaker set Universal Black 2.1 channels 5 W :
The long product name of Hercules 2.1 Gloss Bluetooth speaker set Universal Black 2.1 channels 5 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.1 Gloss Bluetooth, 10 W
More>>>
Hercules 2.1 Gloss Bluetooth speaker set Universal Black 2.1 channels 5 W:
The official description of Hercules 2.1 Gloss Bluetooth speaker set Universal Black 2.1 channels 5 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Incredibly versatile: built-in Bluetooth® wireless technology lets you stream music from all your Bluetooth® devices - e.g. computers, tablets or smartphones.
- Extremely accessible price, inviting all users to enjoy absolute audio freedom in their home.
- A design inspired by a best-selling device by Hercules (wired version).
- Easy Bluetooth® connectivity: simply press the Bluetooth® button located on top of the subwoofer.
- Compact wooden subwoofer designed to be placed on a desktop
- "Wireless" refers to the wireless audio transmission between the Bluetooth® device and the Hercules system. The kit features all cables required to connect the subwoofer and satellites.

Short summary description Hercules 2.1 Gloss Bluetooth speaker set Universal Black 2.1 channels 5 W:
This short summary of the Hercules 2.1 Gloss Bluetooth speaker set Universal Black 2.1 channels 5 W data-sheet is auto-generated and uses the product title and the first six key specs.

Hercules 2.1 Gloss Bluetooth, 2.1 channels, Universal, Black, 10 W, RoHS, 5 W

Long summary description Hercules 2.1 Gloss Bluetooth speaker set Universal Black 2.1 channels 5 W:
This is an auto-generated long summary of Hercules 2.1 Gloss Bluetooth speaker set Universal Black 2.1 channels 5 W based on the first three specs of the first five spec groups.

Hercules 2.1 Gloss Bluetooth. Audio output channels: 2.1 channels, Recommended usage: Universal, Product colour: Black. Satellite speakers RMS power: 5 W, Satellite speaker peak power: 2.5 W, Satellite speaker dimensions (WxDxH): 60 x 60 x 210 mm. Subwoofer RMS power: 5 W, Subwoofer dimensions (W x D x H): 130 x 170 x 190 mm, Subwoofer width: 13 cm. Power source: AC. Cables included: AC

Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)