location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Star Wars Obi-Wan Kenobi Galactic Action , Interactive Toys, Action Figures

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hasbro Check ‘Hasbro’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Star Wars
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Obi-Wan Kenobi
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Star Wars Galactic Action Obi-Wan Kenobi, Interactive Toys, Star Wars Action Figures
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F68625L0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010996101983
Category:
Toys that are small plastic/metal figures designed to represent humans, animals, robots etc.
Children's Toy Figures Check ‘Hasbro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hasbro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18005
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 13:56:37
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Star Wars Obi-Wan Kenobi Galactic Action , Interactive Toys, Action Figures
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GALACTIC ACTION OBI-WAN KENOBI: One of the most legendary Jedi Masters in the galaxy takes form in the Star Wars Galactic Action Obi-Wan Kenobi, an interactive toy figure featuring lights and sound FX
  • - LIGHTS, SOUNDS, AND PHRASES: Activate this Obi-Wan Kenobi action figure's classic glowing Lightsaber, plus galactic sounds and phrases by pressing the buttons on his belt
  • - ICONIC PHRASES: Each of Obi-Wan Kenobi's buttons sets off a different series of sounds, lights, and phrase combinations, such as, "Be mindful of your thoughts"
  • - CLASSIC CHARACTER, LARGER SCALE: Have out-of-this-world fun with Obi-Wan Kenobi in a 12-inch-scale, sized perfectly for kids to use in imaginative Star Wars play
  • - OBI-WAN KENOBI TOY FOR KIDS AGES 4 AND UP: This Star Wars action figure makes a great gift for 4-year-old boys and girls and is a perfect addition to any fan's Star Wars collection
Long product name Star Wars Obi-Wan Kenobi Galactic Action , Interactive Toys, Action Figures :
The long product name of Star Wars Obi-Wan Kenobi Galactic Action , Interactive Toys, Action Figures. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Star Wars Galactic Action Obi-Wan Kenobi, Interactive Toys, Star Wars Action Figures
More>>>
Star Wars Obi-Wan Kenobi Galactic Action , Interactive Toys, Action Figures:
The official description of Star Wars Obi-Wan Kenobi Galactic Action , Interactive Toys, Action Figures as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Imagine exciting adventures in the Star Wars galaxy with this 12-inch-scale interactive Galactic Action Obi-Wan Kenobi toy. Kids will love unlocking different lights, sounds, and phrase combinations -- simply press the 2 buttons on Obi-Wan Kenobi's belt to activate. Watch as his attached Lightsaber glows blue, hear the sounds of the galaxy, and listen to him say different phrases. Kids will love imagining epic adventures with this interactive Obi-Wan Kenobi action figure, which makes a great gift for 4-year-old boys and girls or addition to any Star Wars collection.

Short summary description Star Wars Obi-Wan Kenobi Galactic Action , Interactive Toys, Action Figures:
This short summary of the Star Wars Obi-Wan Kenobi Galactic Action , Interactive Toys, Action Figures data-sheet is auto-generated and uses the product title and the first six key specs.

Star Wars Obi-Wan Kenobi Galactic Action , Interactive Toys, Action Figures, 4 yr(s), Multicolour, Plastic

Long summary description Star Wars Obi-Wan Kenobi Galactic Action , Interactive Toys, Action Figures:
This is an auto-generated long summary of Star Wars Obi-Wan Kenobi Galactic Action , Interactive Toys, Action Figures based on the first three specs of the first five spec groups.

Star Wars Obi-Wan Kenobi Galactic Action , Interactive Toys, Action Figures. Recommended age (min): 4 yr(s), Product colour: Multicolour, Material: Plastic

Features
Product type *
Toy figure
Product colour *
Multicolour
Material
Plastic
Suggested gender
Boy/Girl
Recommended age group
Child
Recommended age (min) *
4 yr(s)
Recommended age (max)
99 yr(s)
On basis of
Movie & TV series
License
Lucasfilm
Franchise
Star Wars: Obi-Wan Kenobi
Character
Obi-Wan Kenobi
Movable parts
Yes
Sound effects
Yes
Light effects
Yes
Year
2023
Country of origin
China
Safety warning
EU TSD warning
Not for children under 36 months, Small parts. Choking hazard
Battery
Batteries required
Yes
Number of batteries supported
2
Weight & dimensions
Width
178 mm
Depth
56 mm
Height
254 mm
Weight
277 g
Packaging data
Package width
210 mm
Package depth
81 mm
Package height
318 mm
Package weight
452 g
Package type
Open box
Packaging content
Accessories included in set
Weapon
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Belgium 2 distributor(s)
Disclaimer Star Wars Obi-Wan Kenobi Galactic Action , Interactive Toys, Action Figures:
Disclaimer

Star Wars products are produced by Hasbro under license from Lucasfilm Ltd. Hasbro and all related terms are trademarks of Hasbro.