location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hasbro C1942 stuffed toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hasbro Check ‘Hasbro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C1942
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C1942
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0630509549498 show
Category: Stuffed Toys Check ‘Hasbro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hasbro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21563
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 13:40:08
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hasbro C1942 stuffed toy
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Includes plush and instructions
  • - Inspired by the curious creatures from on Ahch-To Island in Star Wars: The Last Jedi
  • - Authentic Porg chatter and sounds
  • - Flaps, waves, waddles, and moves!
  • - Create adventures and scenes from the Star Wars Universe
  • - Ages 4 and up
  • - SURFACE WASH ONLY
  • - X3 1.5V AA ALKALINE BATTERIES REQUIRED. DEMO BATTERIES INCLUDED
Long product name Hasbro C1942 stuffed toy :
The long product name of Hasbro C1942 stuffed toy. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Star Wars: The Last Jedi Porg Electronic Plush, 4+
More>>>
Hasbro C1942 stuffed toy:
The official description of Hasbro C1942 stuffed toy as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Jedi Knights, Sith Lords, Stormtroopers, X-Wings, Star Destroyers, AT-AT Walkers, droids, Wookiees, Rebel heroes, and more! Discover the exciting stories of good versus evil in a galaxy far, far away with the Star Wars: The Last Jedi Electronic Porg Plush!

Small, flat-muzzled avians that flock about the rocks and roost in the cliffs of Luke Skywalker's secluded island, porgs are inquisitive creatures.

Imagine the porgs scuttling around their island home and spying on Jedi Master Luke Skywalker with this waving, wadding, flapping, chattering Porg plush! This soft plush creature waves and flap its arms, moves forward and turns, and includes porg sound effects – tweeting, chirping, and more! Inspired by the memorable porgs from Star Wars: The Last Jedi, the Porg plush is a perfect addition to any Star Wars collection. May the Force be with you!

Short summary description Hasbro C1942 stuffed toy:
This short summary of the Hasbro C1942 stuffed toy data-sheet is auto-generated and uses the product title and the first six key specs.

Hasbro C1942, Toy bird, 4 yr(s), Interactive, Sounding, AA, Batteries included

Long summary description Hasbro C1942 stuffed toy:
This is an auto-generated long summary of Hasbro C1942 stuffed toy based on the first three specs of the first five spec groups.

Hasbro C1942. Product type: Toy bird, Recommended age (min): 4 yr(s), Theme: Star Wars, Character: Porg, Interactive, Sounding. Battery type: AA. Batteries included

Features
Material *
Plush
Recommended age (min) *
4 yr(s)
Interactive *
Yes
Product type *
Toy bird
Theme
Star Wars
Animal type(s)
Bird
Character
Porg
Product colour *
Brown, Grey, White
Suggested gender
Boy/Girl
Sounding
Yes
Features
Surface washable
Yes
Battery
Batteries required
Yes
Battery voltage
1.5 V
Battery type
AA
Number of batteries supported
3
Packaging content
Batteries included
Yes
Packaging data
Package type
Open box