- - Highly poseable 11-inch Star Wars Princess Leia Organa adventure figure
- - Fuzzy, poseable Wicket the Ewok figure
- - Princess Leia Organa has realistic rooted hair and true-to entertainment design
- - Dress Leia in her removable poncho, helmet, pants, dress, and shoes
- - Imagine epic adventures in forests of Endor
Star Wars Forces Of Destiny Endor Adventure, 4+ Ages
Princess Leia Organa is a bold leader of the Rebel Alliance. During a mission on Endor, she meets Wicket the Ewok. Their friendship leads to victory as the Rebels and Ewoks join forces against the evil Empire!
Imagine epic adventures defending against the Empire among the giant trees of the forest moon of Endor with these Star Wars Forces of Destiny adventure figures. The highly poseable Princess Leia Organa figure features realistic rooted hair, and two removable outfits. When it's time to journey through the deep woods, dress her in her removable poncho, helmet, pants, and boots. Then put her in her dress and shoes for the celebration at the Ewok village. Wicket has a removable hood and an adorably fuzzy body. Re-create the battles and stories of Star Wars with these true-to-entertainment figures.
The poseable Princess Leia Organa figure features realistic rooted hair, true-to-entertainment sculpted details, and 2 changeable outfits. When it's time to journey through the deep woods, dress her in her removable poncho, helmet, pants, and boots. Then put her in her dress and shoes for the celebration at the Ewok village. Wicket has a removable hood and an adorably fuzzy body. Kids can dress them in their outfits and accessories to get them ready for any adventure they can imagine.
Imagine epic adventures across the galaxy with this Star Wars Forces of Destiny adventure figure and her adorable Ewok friend. Every poseable adventure figure features changeable outfits and true-to-entertainment details. Longtime fans and newcomers to the incredible Star Wars universe will love re-creating the battles and stories of a galaxy far, far away.
Hasbro Star Wars Forces Of Destiny Endor Adventure, 4 yr(s), Multicolour, 1 pc(s)
Hasbro Star Wars Forces Of Destiny Endor Adventure. Recommended age (min): 4 yr(s), Product colour: Multicolour. Number of products included: 1 pc(s)