CE Marking
(0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hasbro C1467 collectible figure
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Movie-inspired design and premium articulation
- - Includes 3 character-inspired accessories
- - Includes Marvel’s Manti Build-a-Figure piece
- - Collect other Marvel Legends Series figures (each sold separately)
Long product name Hasbro C1467 collectible figure
:
The long product name of Hasbro C1467 collectible figure. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Marvel Guardians Of The Galaxy Legends Series Rocket Raccoon, 4+ Ages
More>>>
Hasbro C1467 collectible figure:
The official description of Hasbro C1467 collectible figure as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
A genetically engineered raccoon, Rocket is one of a kind – not sure what kind, but definitely one of a kind.
Assemble a rag-tag team of misfits from Guardians of Galaxy with the Marvel Legends Series! With the Marvel 6-inch Legends Series, both kid and adult Marvel fans can start a legendary collection of comic- and movie-based Marvel characters. This 6-inch Rocket Raccoon figure is articulated and features a movie-inspired design, making it an epic addition to any Marvel collection.
Collect the figures in this Guardians of the Galaxy Legends Series Build-a-Figure collection to assemble Marvel’s Mantis! Additional figures sold separately. Subject to availability.
Short summary description Hasbro C1467 collectible figure:
This short summary of the Hasbro C1467 collectible figure data-sheet is auto-generated and uses the product title and the first six key specs.
Hasbro C1467, Collectible figure, Movie & TV series
Long summary description Hasbro C1467 collectible figure:
This is an auto-generated long summary of Hasbro C1467 collectible figure based on the first three specs of the first five spec groups.
Hasbro C1467. Product type: Collectible figure, On basis of: Movie & TV series, Theme: Guardians Of The Galaxy. Height: 152.4 mm. Package type: Window box