Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - QWERTY
- - Wireless Bluetooth
- - Power source: Battery Lithium
- - Black
Long product name Hamlet XPADKK090BT mobile device keyboard QWERTY Bluetooth Black
:
Bluetooth Keyboard for Tablet PCs and Smartphones, Black
The long product name of Hamlet XPADKK090BT mobile device keyboard QWERTY Bluetooth Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Bluetooth Keyboard for Tablet PCs and Smartphones, Black
More>>>
Short summary description Hamlet XPADKK090BT mobile device keyboard QWERTY Bluetooth Black:
This short summary of the Hamlet XPADKK090BT mobile device keyboard QWERTY Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.
Hamlet XPADKK090BT, QWERTY, Black, 10 m, Wireless, Bluetooth, 3.0+HS
Long summary description Hamlet XPADKK090BT mobile device keyboard QWERTY Bluetooth Black:
This is an auto-generated long summary of Hamlet XPADKK090BT mobile device keyboard QWERTY Bluetooth Black based on the first three specs of the first five spec groups.
Hamlet XPADKK090BT. Keyboard layout: QWERTY. Product colour: Black, Cable length: 10 m. Connectivity technology: Wireless, Device interface: Bluetooth, Bluetooth version: 3.0+HS. Power source: Battery, Battery technology: Lithium. Cables included: USB