location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HamiltonBuhl PRM100T-100 headphones/headset Wired Head-band Education Black, Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HamiltonBuhl Check ‘HamiltonBuhl’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRM100T-100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PRM100T-100 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0681181628551 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HamiltonBuhl: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4436
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Apr 2023 15:10:38
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HamiltonBuhl PRM100T-100 headphones/headset Wired Head-band Education Black, Orange
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Orange Education Head-band Headphones
  • - Wired 3.5 mm connector
  • - Circumaural 50 - 20000 Hz 32 Ω 105 dB
Long product name HamiltonBuhl PRM100T-100 headphones/headset Wired Head-band Education Black, Orange :
The long product name of HamiltonBuhl PRM100T-100 headphones/headset Wired Head-band Education Black, Orange. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

50Hz-20KHz, 105dB, 32 ohms, 3.5mm stereo jacketed, Tiger, 100 Pack
More>>>
Short summary description HamiltonBuhl PRM100T-100 headphones/headset Wired Head-band Education Black, Orange:
This short summary of the HamiltonBuhl PRM100T-100 headphones/headset Wired Head-band Education Black, Orange data-sheet is auto-generated and uses the product title and the first six key specs.

HamiltonBuhl PRM100T-100, Wired, Education, 50 - 20000 Hz, Headphones, Black, Orange

Long summary description HamiltonBuhl PRM100T-100 headphones/headset Wired Head-band Education Black, Orange:
This is an auto-generated long summary of HamiltonBuhl PRM100T-100 headphones/headset Wired Head-band Education Black, Orange based on the first three specs of the first five spec groups.

HamiltonBuhl PRM100T-100. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Education. Headphone frequency: 50 - 20000 Hz. Cable length: 1.5 m, Product colour: Black, Orange

Country Distributor
United Kingdom 1 distributor(s)