location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hama Crystal Clear mobile phone case 16.2 cm (6.39") Cover Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hama Check ‘Hama’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Crystal Clear
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00188770
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4047443441652
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5078
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hama Crystal Clear mobile phone case 16.2 cm (6.39") Cover Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Form-fitting, flexible cover for classic protection of the Huawei P40 Lite E
  • - Flexibility: easy to attach to your smartphone
  • - Ensures especially pleasant and flexible handling
  • - Extremely lightweight and flexible cover
  • - Pleasant to the touch
Warranty: 2 years legal warranty only
Long product name Hama Crystal Clear mobile phone case 16.2 cm (6.39") Cover Transparent :
The long product name of Hama Crystal Clear mobile phone case 16.2 cm (6.39") Cover Transparent. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

"Crystal Clear" Cover for Huawei P40 Lite E, transparent
More>>>
Short summary description Hama Crystal Clear mobile phone case 16.2 cm (6.39") Cover Transparent:
This short summary of the Hama Crystal Clear mobile phone case 16.2 cm (6.39") Cover Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Hama Crystal Clear, Cover, Huawei, P40 Lite E, 16.2 cm (6.39"), Transparent

Long summary description Hama Crystal Clear mobile phone case 16.2 cm (6.39") Cover Transparent:
This is an auto-generated long summary of Hama Crystal Clear mobile phone case 16.2 cm (6.39") Cover Transparent based on the first three specs of the first five spec groups.

Hama Crystal Clear. Case type: Cover, Brand compatibility: Huawei, Compatibility: P40 Lite E, Maximum screen size: 16.2 cm (6.39"), Surface coloration: Monochromatic, Product colour: Transparent

Country Distributor
Deutschland 1 distributor(s)