Hama logo

Hama 00118496 monitor mount / stand 88.9 cm (35") Desk Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20536
Info modified on:
21 Dec 2022, 09:14:10
Short summary description Hama 00118496 monitor mount / stand 88.9 cm (35") Desk Black:

Hama 00118496, Clamp, 12 kg, 33 cm (13"), 88.9 cm (35"), 100 x 100 mm, Black

Long summary description Hama 00118496 monitor mount / stand 88.9 cm (35") Desk Black:

Hama 00118496. Mounting: Clamp, Maximum weight capacity: 12 kg, Minimum screen size: 33 cm (13"), Maximum screen size: 88.9 cm (35"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: 45 - -45°. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.