location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hama Oregon Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hama Check ‘Hama’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Oregon
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00064784 show
Show alternative article codes used in the online market place
Category:
A rigid structure, often rectangle and made of wood or plastic, used for holding pictures.
Picture Frames Check ‘Hama’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2438
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 12:37:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name Hama Oregon Silver :
The long product name of Hama Oregon Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wooden Frame "Oregon", silver, 20 x 27 cm
More>>>
Short summary description Hama Oregon Silver:
This short summary of the Hama Oregon Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Hama Oregon, Wood, Silver, 13 x 17 cm, 200 mm, 270 mm

Long summary description Hama Oregon Silver:
This is an auto-generated long summary of Hama Oregon Silver based on the first three specs of the first five spec groups.

Hama Oregon. Material: Wood, Product colour: Silver, Picture size: 13 x 17 cm. Width: 200 mm, Height: 270 mm