location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hama Aluminium Laptop stand Silver 39.1 cm (15.4")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hama Check ‘Hama’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aluminium
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00053047
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4007249530479
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘Hama’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9232
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2023 15:15:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hama Aluminium Laptop stand Silver 39.1 cm (15.4")
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Easy-to-transport laptop stand with individually adjustable angle of tilt for comfortable use of the notebook on tables or workstations
  • - Easy to transport (height folded down: approx. 2 cm)
  • - 6-stage tilt adjustment, makes an ergonomic posture and seating position easier thanks to individual raising of the notebook
  • - Non-slip rubber pads on the underside ensure a secure grip of the notebook on the table
  • - Additional rubber pads on the sliding edge prevent scratches and slipping of the notebook on the stand itself
  • - Stable resting surface prevents overheating of the laptop on the stand since the ventilation slits are not blocked
  • - Recommended for notebooks with a display size of max. 39 cm (15.4")
Warranty: 2 years legal warranty only
Long product name Hama Aluminium Laptop stand Silver 39.1 cm (15.4") :
The long product name of Hama Aluminium Laptop stand Silver 39.1 cm (15.4"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

"Aluminium" Notebook Stand, Folding, Inclinable, up to 39 cm (15.4"), silver
More>>>
Short summary description Hama Aluminium Laptop stand Silver 39.1 cm (15.4"):
This short summary of the Hama Aluminium Laptop stand Silver 39.1 cm (15.4") data-sheet is auto-generated and uses the product title and the first six key specs.

Hama Aluminium, Laptop stand, Silver, Aluminium, 39.1 cm (15.4"), 180 mm, 250 mm

Long summary description Hama Aluminium Laptop stand Silver 39.1 cm (15.4"):
This is an auto-generated long summary of Hama Aluminium Laptop stand Silver 39.1 cm (15.4") based on the first three specs of the first five spec groups.

Hama Aluminium. Product type: Laptop stand, Product colour: Silver, Material: Aluminium. Width: 180 mm, Depth: 250 mm, Height: 20 mm

Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Portugal 1 distributor(s)