location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Haier 1D 70 Series 5 H2R465SF fridge Freestanding 463 L F Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Haier Check ‘Haier’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
1D 70 Series 5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H2R465SF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34004968
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6930265315134
Category:
Electric appliance which is kept cool (between 3 and 5 degrees Celsius) and used to store food and drink.
Fridges Check ‘Haier’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Haier: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5002
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 17:25:57
The date of the most recent change of this product data-sheet in Icecat.
Haier 34004968 user manual (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Haier 1D 70 Series 5 H2R465SF fridge Freestanding 463 L F Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver Freestanding 463 L
  • - T
  • - No Frost system Automatic defrost (fridge)
  • - Reversible doors
  • - C 40 dB
  • - F 163 kWh
More>>>
Short summary description Haier 1D 70 Series 5 H2R465SF fridge Freestanding 463 L F Silver:
This short summary of the Haier 1D 70 Series 5 H2R465SF fridge Freestanding 463 L F Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Haier 1D 70 Series 5 H2R465SF, 463 L, No Frost system, T, 40 dB, F, Silver

Long summary description Haier 1D 70 Series 5 H2R465SF fridge Freestanding 463 L F Silver:
This is an auto-generated long summary of Haier 1D 70 Series 5 H2R465SF fridge Freestanding 463 L F Silver based on the first three specs of the first five spec groups.

Haier 1D 70 Series 5 H2R465SF. Fridge net capacity: 463 L, No Frost system, Climate class: T, Noise level: 40 dB. Fridge number of shelves/baskets: 4, Number of vegetable drawers: 2. Lamp type: Incandescent. Door hinge: Right. Annual energy consumption: 163 kWh, Energy efficiency class: F. Weight: 87 kg. Product colour: Silver

Design
Appliance placement *
Freestanding
Market positioning
Cabinet
Product colour *
Silver
Door hinge
Right
Reversible doors
Yes
Child lock
No
Built-in display *
No
Fridge number of shelves/baskets *
4
Number of vegetable drawers *
2
Number of adjustable shelves
4
Door balconies material
Plastic
Egg balcony
No
Bottle rack
No
Shelves material
Glass
Shelf finish type
White frame
Recessed handle(s)
No
Door gasket type
Push-in gasket
Performance
Fridge net capacity *
463 L
Climate class *
T
Noise emission class *
C
Noise level *
40 dB
No Frost system
Yes
Automatic defrost (fridge)
Yes
Multi-airflow system *
No
Adjustable thermostat
Yes
Holiday function
No
Performance
Super Cool function *
No
Ventilation
No
Fresh zone
Fresh zone compartment *
No
Ergonomics
Lamp type
Incandescent
Door open alarm *
No
Power
Energy efficiency scale
A to G
Energy efficiency class *
F
Annual energy consumption *
163 kWh
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Current
0.8 A
Weight & dimensions
Width *
700 mm
Depth *
695 mm
Height *
1725 mm
Weight
87 kg
Packaging data
Package width
775 mm
Package depth
785 mm
Package height
1805 mm
Package weight
94 kg
Other features
Total net capacity
463 L
Ice cube tray
No
Fast freeze function
No
Icemaker
No