Grundig MPaxx 920 2G, MP3 player, 2 GB, USB 2.0, 25 g, Orange, White, Headphones included
Grundig MPaxx 920 2G. Type: MP3 player. Total storage capacity: 2 GB. Interface: USB 2.0. Volume control: Digital. Weight: 25 g. Product color: Orange, White. Headphones included