This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Grundig Xedance 82 Flat MFW 82-3310/7 Dolby 81.3 cm (32") Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Grundig
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Xedance 82 Flat MFW 82-3310/7 Dolby
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFW8233107
Category
Cathode Ray Tube (CRT) TVs are relatively large and heavy TVs. Nowadays they have largely been replaced by flatscreen LCD and plasma TVs.
CRT TVs
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Grundig: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5966
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:09:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Grundig Xedance 82 Flat MFW 82-3310/7 Dolby 81.3 cm (32") Silver :
The short editorial description of Grundig Xedance 82 Flat MFW 82-3310/7 Dolby 81.3 cm (32") Silver

Xedance 82 Flat MFW 82-3310/7 Dolby
More>>>
Grundig Xedance 82 Flat MFW 82-3310/7 Dolby 81.3 cm (32") Silver:
The official marketing text of Grundig Xedance 82 Flat MFW 82-3310/7 Dolby 81.3 cm (32") Silver as supplied by the manufacturer

Megatron Plus Real Flat colour picture
tube in 16:9 wide-screen format,
Virtual Dolby® Surround with 30 watts music output,
2-tuner-PIP (picture-in-picture),
Simultaneous viewing of 2 programmes on a split screen (PAP),
Teletext,
TP 160 C remote control,
Shown on TVS 8201 console with an additional device

Short summary description Grundig Xedance 82 Flat MFW 82-3310/7 Dolby 81.3 cm (32") Silver:
This short summary of the Grundig Xedance 82 Flat MFW 82-3310/7 Dolby 81.3 cm (32") Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Grundig Xedance 82 Flat MFW 82-3310/7 Dolby, 81.3 cm (32"), 16:9, Megatron Plus Real Flat, 76 cm, 99 channels, 2 tweeter + 2 wide band

Long summary description Grundig Xedance 82 Flat MFW 82-3310/7 Dolby 81.3 cm (32") Silver:
This is an auto-generated long summary of Grundig Xedance 82 Flat MFW 82-3310/7 Dolby 81.3 cm (32") Silver based on the first three specs of the first five spec groups.

Grundig Xedance 82 Flat MFW 82-3310/7 Dolby. Display diagonal: 81.3 cm (32"), Aspect ratio: 16:9, Display: Megatron Plus Real Flat. Channels quantity: 99 channels. Audio system: 2 tweeter + 2 wide band, RMS rated power: 12 W. Product colour: Silver. Power consumption (typical): 110 W, Power consumption (standby): 4 W, Power requirements: 190 - 265 V

Display
Display diagonal *
81.3 cm (32")
Aspect ratio *
16:9
Display
Megatron Plus Real Flat
Viewable size diagonal
76 cm
TV tuner
Channels quantity
99 channels
Audio
Audio system
2 tweeter + 2 wide band
RMS rated power
12 W
Design
Product colour *
Silver
Ports & interfaces
I/O ports
1 x S-video, 3 x Euro-AV socket, Cinch-AV (camera recorder), Headphones socket (Ø 3.5 mm), Audio stereo output to HiFi-system
Technical details
Frequency range
50 / 60 Hz
Combo TV *
No
Power
Power consumption (typical)
110 W
Power consumption (standby)
4 W
Power requirements
190 - 265 V
Teletext
Teletext
2048 pages
Weight & dimensions
Dimensions (WxDxH)
920 x 545 x 568 mm
Weight
53 kg
Packaging data
Package dimensions (WxDxH)
920 x 490 x 440 mm