Grundig logo

Grundig 42 VLE 9380 SL 106.7 cm (42") Full HD Smart TV Wi-Fi Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70682
Info modified on:
16 Oct 2024, 16:42:56
Short summary description Grundig 42 VLE 9380 SL 106.7 cm (42") Full HD Smart TV Wi-Fi Silver:

Grundig 42 VLE 9380 SL, 106.7 cm (42"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Silver

Long summary description Grundig 42 VLE 9380 SL 106.7 cm (42") Full HD Smart TV Wi-Fi Silver:

Grundig 42 VLE 9380 SL. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Smart TV. Motion interpolation technology: PPR (Picture Perfection Rate) 400 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Silver

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.